Microchip Technology, Inc. Microcontrollers PIC16F1769-I/ML

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)
Request a Quote
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F1764 is an 8-bit microcontroller from Microchip's PIC16 family, operating at a maximum speed of 32 MHz. It features up to 14 KB of Flash program memory and 1 KB of RAM, with a total of 18 I/O pins available for various applications. The device supports a wide operating voltage range of 1.8V to 5.5V, making it suitable for low-power applications, with sleep current as low as 50 nA. This microcontroller includes advanced peripherals such as a 10-bit ADC with up to 12 channels, multiple timers, and configurable logic cells, allowing for complex control systems and custom functions. It also supports various serial communication protocols, including EUSART, SPI, and I²C. The device is available in a compact QFN-20 package, which is beneficial for space-constrained designs. Engineers looking for a versatile and low-power microcontroller with robust analog and digital capabilities may find the PIC16F1764 suitable for their projects.

Datasheet Summary
Powered by GS/AI

The PIC16F1764 is an 8-bit microcontroller from Microchip's PIC16 family, operating at a maximum speed of 32 MHz. It features up to 14 KB of Flash program memory and 1 KB of RAM, with a total of 18 I/O pins available for various applications. The device supports a wide operating voltage range of 1.8V to 5.5V, making it suitable for low-power applications, with sleep current as low as 50 nA. This microcontroller includes advanced peripherals such as a 10-bit ADC with up to 12 channels, multiple timers, and configurable logic cells, allowing for complex control systems and custom functions. It also supports various serial communication protocols, including EUSART, SPI, and I²C. The device is available in a compact QFN-20 package, which is beneficial for space-constrained designs. Engineers looking for a versatile and low-power microcontroller with robust analog and digital capabilities may find the PIC16F1764 suitable for their projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1769-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1769-I/ML-ND
Microcontrollers PIC16F1769-I/ML-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264340-PIC16F1769-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264340-PIC16F1769-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264340-PIC16F1769-I/ML
Win Source Part Number: 1264340-PIC16F1769-I /ML Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 16F Core Processor: PIC Speed: 32MHz Package: Tube Standard Package: 91 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 1K x 8 Data Converters: A/D 12x10b; D/A 2x5b, 2x10b Oscillator Type: Internal Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC16F1769

Win Source Part Number: 1264340-PIC16F1769-I/ML
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 91
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 1K x 8
Data Converters: A/D 12x10b; D/A 2x5b, 2x10b
Oscillator Type: Internal
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC16F1769

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F1769-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F1769-I/ML
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F1769-I/ML
IC MCU 8BIT 14KB FLASH 20QFN Product overview: PIC16F1769-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1769-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 20QFN Product overview: PIC16F1769-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1769-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F1769-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1769-I/ML
Microcontrollers PIC16F1769-I/ML
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet
IC MCU 8BIT 14KB FLASH 20QFN - 536-PIC16F1769-I/ML - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 14KB FLASH 20QFN
536-PIC16F1769-I/ML
IC MCU 8BIT 14KB FLASH 20QFN 536-PIC16F1769-I/ML
IC MCU 8BIT 14KB FLASH 20QFN

IC MCU 8BIT 14KB FLASH 20QFN

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1769-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1769-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1769-I/ML
IC MCU 8BIT 14KB FLASH 20QFN

IC MCU 8BIT 14KB FLASH 20QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1769-I/ML
8-bit Microcontrollers - MCU PIC16F1769-I/ML
8-bit Microcontrollers - MCU 8-Bit MCU 14KB Flash 1KB RAM 10bit DAC

8-bit Microcontrollers - MCU 8-Bit MCU 14KB Flash 1KB RAM 10bit DAC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F1769-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1769-I/ML
Embedded - Microcontrollers PIC16F1769-I/ML
IC MCU 8BIT 14KB FLASH 20QFN

IC MCU 8BIT 14KB FLASH 20QFN

Supplier's Site Datasheet
Microcontrollers - PIC16F1769-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1769-I/ML
Microcontrollers PIC16F1769-I/ML
IC MCU 8BIT 14KB FLASH 20QFN

IC MCU 8BIT 14KB FLASH 20QFN

Supplier's Site Datasheet
Mcu, 8Bit, Pic16F, 32Mhz, Qfn-20; Product Range Microchip - 10AC8505 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16F, 32Mhz, Qfn-20; Product Range Microchip
10AC8505
Mcu, 8Bit, Pic16F, 32Mhz, Qfn-20; Product Range Microchip 10AC8505
MCU, 8BIT, PIC16F, 32MHZ, QFN-20; Product Range:PIC16 Family PIC16F17XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:QFN; No. of I/O s:18I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, PIC16F, 32MHZ, QFN-20; Product Range:PIC16 Family PIC16F17XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:QFN; No. of I/O s:18I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1769-I/ML-ND 1264340-PIC16F1769-I/ML 685-PIC16F1769-I/ML PIC16F1769-I/ML 536-PIC16F1769-I/ML PIC16F1769-I/ML PIC16F1769-I/ML PIC16F1769-I/ML PIC16F1769-I/ML 10AC8505
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers IC MCU 8BIT 14KB FLASH 20QFN Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, Pic16F, 32Mhz, Qfn-20; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x10b; D/A 2x5b, 2x10b
RAM 1 KB 14 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 14 KB 128 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details