The PIC16F1778-E/SP is an 8-bit microcontroller featuring 28 KB of Flash memory and 2 KB of RAM. It operates within a voltage range of 2.3V to 5.5V and supports a temperature range from -40°C to 125°C, making it suitable for industrial applications. The device is equipped with a variety of integrated peripherals, including a 10-bit ADC with up to 28 external channels, multiple operational amplifiers, high-speed comparators, and digital-to-analog converters, which facilitate complex signal processing tasks. This microcontroller supports a maximum clock speed of 32 MHz and includes a rich set of timers and PWM outputs, allowing for precise control in applications such as motor control and LED dimming. The Peripheral Pin Select (PPS) feature enhances flexibility in PCB design by enabling the remapping of digital peripherals. Additionally, the device is designed for low power consumption, with sleep mode currents as low as 50 nA, making it ideal for battery-operated devices. Overall, the PIC16F1778-E/SP is a versatile microcontroller suitable for a wide range of applications, including lighting, power supplies, and general-purpose control systems.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SPDIP
IC MCU 8BIT 28KB FLASH 28SPDIP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SPDIP
8-bit Microcontrollers - MCU 8-Bit MCU, 28K Flash 2KB RAM, 10b ADC
IC MCU 8BIT 28KB FLASH 28SPDIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1778-E/SP-ND | PIC16F1778-E/SP | PIC16F1778-E/SP | PIC16F1778-E/SP | PIC16F1778-E/SP |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 17x10b; D/A 3x5b, 3x10b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 28 KB |