The PIC16F1703T-I/ST is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for cost-effective and low-power applications. It features a RISC architecture with a maximum operating speed of 32 MHz and a minimum instruction cycle of 125 ns. The device includes up to 2 KB of Flash program memory and 256 bytes of SRAM, making it suitable for a variety of general-purpose tasks. This microcontroller integrates intelligent analog capabilities, including two operational amplifiers, high-speed comparators, and a 10-bit ADC with up to 28 external channels. It also supports various digital communication protocols such as SPI, I²C, and UART, enhancing its versatility in embedded systems. The operating voltage range is between 2.3V to 5.5V, with an industrial temperature range of -40°C to 85°C. The device is optimized for extreme low power consumption, with sleep mode current as low as 50 nA at 1.8V. It also features a configurable logic cell, multiple timers, and a programmable watchdog timer, providing robust functionality for complex applications. The PIC16F1703T-I/ST is available in multiple package types, including TSSOP, making it adaptable for various design requirements. Its combination of features and low power consumption makes it a suitable choice for engineers looking to implement efficient and flexible microcontroller solutions in their projects.
IC MCU 8BIT 3.5KB FLASH 14TSSOP Product overview: PIC16F1703T-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1703T-I/ST
Manufacturer: Microchip Technology
Win Source Part Number: 1319024-PIC16F1703T-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Reel - TR
Core Processor: PIC
Speed: 32MHz
Standard Package: 2,500
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16F1703
RoHS Status: ROHS3 Compliant
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
IC MCU 8BIT 3.5KB FLASH 14TSSOP
IC MCU 8BIT 3.5KB FLASH 14TSSOP
8-bit Microcontrollers - MCU 2K Word Flash, 256B RAM, 10-bit ADC
IC MCU 8BIT 3.5KB FLASH 14TSSOP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F1703T-I/ST | 1319024-PIC16F1703T-I/ST | PIC16F1703T-I/ST-ND | PIC16F1703T-I/ST | PIC16F1703T-I/ST | PIC16F1703T-I/ST | PIC16F1703T-I/ST | PIC16F1703T-I/ST |
| Product Name | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 0.2560 KB | 3.5 KB | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | ||
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 volts | |||
| Serial Interface | I2C/SPI | SPI |