IC MCU 8BIT 14KB FLASH 20SOIC Product overview: PIC16F1709-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1709-E/SO can be used for catalog matching and distributor lookup.
IC MCU 8BIT 14KB FLASH 20SOIC
IC MCU 8BIT 14KB FLASH 20SOIC
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SOIC
8-bit Microcontrollers - MCU 8K Word Flash 1024B RAM,10-bit ADC
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F1709-E/SO | PIC16F1709-E/SO | PIC16F1709-E/SO | PIC16F1709-E/SO | PIC16F1709-E/SO |
| Product Name | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 2.3 to 5.5 volts | 5.5 volts | |||
| Serial Interface | I2C/SPI/USART |