IC MCU 8BIT 3.5KB FLASH 16QFN
IC MCU 8BIT 3.5KB FLASH 16QFN
8-bit Microcontrollers - MCU 3.5KB Flash,256 RAM 32MHz Int. Osc
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 16-QFN (4x4)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1613-E/ML | PIC16F1613-E/ML | PIC16F1613-E/ML | PIC16F1613-E/ML |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 256 KB | 0.2560 KB | ||
| ROM Type | Flash; FLASH |