IC MCU 8BIT 14KB FLASH 28SOIC Product overview: PIC16F1716-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1716-I/SO can be used for catalog matching and distributor lookup.
8-Bit Intel. Analog 14K Flash MCU SO28W
8-Bit Intel. Analog 14K Flash MCU SO28W
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 846189-PIC16F1716-I/
Series: PIC® XLP™ 16F
Features: series Microcontroller IC
Package: Tube
Number of I/O: 25
Family Name: PIC16F1716
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC
IC MCU 8BIT 14KB FLASH 28SOIC
IC MCU 8BIT 14KB FLASH 28SOIC
8-bit Microcontrollers - MCU 8K Flash 1024B RAM Hi-Speed Comp 10bit
IC MCU 8BIT 14KB FLASH 28SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F1716-I/SO | 8290103 | PIC16F1716-I/SO-ND | 846189-PIC16F1716-I/SO | PIC16F1716-I/SO | PIC16F1716-I/SO | PIC16F1716-I/SO | PIC16F1716-I/SO | PIC16F1716-I/SO |
| Product Name | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16F1716-I/SO | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||||
| RAM | 1 KB | 1.02 KB | 1 KB | 1 KB | 1 KB | 1 KB | |||
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 volts | 2.3 to 5.5 volts | |||||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |