Product overview data is currently unavailable.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-QFN (4x4)
IC MCU 8BIT 7KB FLASH 16QFN
8-bit Microcontrollers - MCU 8-Bit MCU, 7KB Flash 512 RAM 10bit DAC
IC MCU 8BIT 7KB FLASH 16QFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-QFN (4x4)
| Microchip Technology, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1764-I/ML | PIC16F1764-I/ML-ND | PIC16F1764-I/ML | PIC16F1764-I/ML | PIC16F1764-I/ML | PIC16F1764-I/ML |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 8x10b; D/A 1x5b, 1x10b | |||||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | |||
| ROM | 7 KB |