8bit MCU 28KB, 2KB RAM, 4xPWMs, Comparat
8bit MCU 28KB, 2KB RAM, 4xPWMs, Comparat
8bit MCU 28KB, 2KB RAM, 4xPWMs, Comparat
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-UQFN (4x4)
8-bit Microcontrollers - MCU 28KB, 2KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 4xCLC, 2 EUSART, SPI/I2C
IC MCU 8BIT 28KB FLASH 28UQFN
IC MCU 8BIT 28KB FLASH 28UQFN
IC MCU 8BIT 28KB FLASH 28UQFN
MCU, 8BIT, PIC16F, 32MHZ, UQFN-28; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:UQFN; No. of I/O s:25I/O s; EmbeddedRoHS Compliant: Yes
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-UQFN (4x4)
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2638094 | PIC16F15356-I/MV-ND | PIC16F15356-I/MV | PIC16F15356-I/MV | PIC16F15356-I/MV | PIC16F15356-I/MV | 24AC9608 | PIC16F15356-I/MV |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 8Bit, Pic16F, 32Mhz, Uqfn-28; Product Range Microchip | Microcontrollers |
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 28 KB | 28 KB | ||||||
| Package Type | Other; UQFN | Other; 28-UFQFN Exposed Pad | Other; 28-UFQFN Exposed Pad | Other; UQFN | Other; 28-UFQFN Exposed Pad | |||
| Pin Count | 48 | 28 | 28 | |||||
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |