The PIC16F1718-E/SP is an 8-bit microcontroller from Quarktwin Technology Ltd. that operates at speeds up to 32 MHz and features 16 KB of Flash program memory and 2 KB of SRAM. It is designed for low-power applications, with an operating voltage range of 2.3V to 5.5V and extreme low-power (XLP) capabilities, including a sleep mode current of 50 nA at 1.8V. The device includes a variety of integrated peripherals such as two configurable operational amplifiers, a 10-bit ADC with up to 28 external channels, and multiple communication interfaces including SPI, I²C, and UART. The microcontroller supports a range of features for flexibility in design, including Core Independent Peripherals, Peripheral Pin Select, and a Zero-Cross Detector. It also has robust interrupt capabilities, a 16-level deep hardware stack, and multiple timers. The operating temperature range is suitable for industrial applications, spanning from -40°C to 125°C. The device is equipped with in-circuit debugging capabilities and supports In-Circuit Serial Programming (ICSP). This microcontroller is suitable for a variety of general-purpose applications requiring intelligent analog integration and low power consumption.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SPDIP
IC MCU 8BIT 28KB FLASH 28SPDIP Product overview: PIC16F1718-E/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1718-E/SP can be used for catalog matching and distributor lookup.
IC MCU 8BIT 28KB FLASH 28SPDIP
8-bit Microcontrollers - MCU 8 Bit MCU 28KB Flash 2KB RAM ADC I2C/SPI
IC MCU 8BIT 28KB FLASH 28SPDIP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SPDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1718-E/SP-ND | 685-PIC16F1718-E/SP | PIC16F1718-E/SP | PIC16F1718-E/SP | PIC16F1718-E/SP | PIC16F1718-E/SP |
| Product Name | Microcontrollers | 8-bit 8BIT 28KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 17x10b; D/A 1x5b, 1x8b | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 28 KB |