The PIC16F1778-E/MX is an 8-bit microcontroller featuring 28 Kbytes of Flash memory and 2 Kbytes of RAM. It operates within a voltage range of 2.3V to 5.5V and supports a temperature range from -40°C to 125°C, making it suitable for industrial applications. The device is equipped with a variety of integrated peripherals, including a 10-bit ADC with up to 28 external channels, multiple operational amplifiers, and high-speed comparators, which facilitate complex analog processing tasks. It also includes up to four 16-bit PWM modules and configurable logic cells, allowing for flexible digital signal processing. The microcontroller supports various communication protocols such as SPI, I2C, and USART, enhancing its versatility in embedded systems. With a low-power sleep mode consuming only 50 nA at 1.8V, it is designed for energy-efficient applications. The PIC16F1778-E/MX is suitable for projects requiring robust performance in lighting, motor control, and battery management systems.
Manufacturer: Microchip Technology
Win Source Part Number: 1316800-PIC16F1778-E
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 61
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 2K x 8
Data Converters: A/D 17x10b; D/A 3x5b, 3x10b
Oscillator Type: Internal
Supplier Device Package: 28-UQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 28-UQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16F1778
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 28KB FLASH 28UQFN Product overview: PIC16F1778-E/MX from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1778-E/MX can be used for catalog matching and distributor lookup.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-UQFN (6x6)
8bit MCU 28KB Flash, 2KB RAM, HEF, HS Co
8bit MCU 28KB Flash, 2KB RAM, HEF, HS Co
8bit MCU 28KB Flash, 2KB RAM, HEF, HS Co
IC MCU 8BIT 28KB FLASH 28UQFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-UQFN (6x6)
IC MCU 8BIT 28KB FLASH 28UQFN
IC MCU 8BIT 28KB FLASH 28UQFN
8-bit Microcontrollers - MCU 8-Bit MCU, 28K Flash 2KB RAM, 10b ADC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1316800-PIC16F1778-E/MX | 685-PIC16F1778-E/MX | PIC16F1778-E/MX-ND | 2638114 | PIC16F1778-E/MX | PIC16F1778-E/MX | PIC16F1778-E/MX | PIC16F1778-E/MX | PIC16F1778-E/MX |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 28KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| RAM | 28 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 128 KB | 28 KB | 28 KB | ||||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |