The PIC16F1717-I/MV is an 8-bit microcontroller from Lingto Electronic Limited, featuring a cost-effective design with intelligent analog integration and extreme low power (XLP) capabilities. It operates at a voltage range of 2.3V to 5.5V and supports a temperature range from -40°C to 125°C, making it suitable for industrial applications. This microcontroller is equipped with up to 14 KB of Flash program memory and 1 KB of SRAM, along with a variety of peripherals including two configurable rail-to-rail operational amplifiers, a 10-bit ADC with up to 28 external channels, and a PWM module. It also includes a 16-level deep hardware stack, multiple timers, and a range of serial communication options such as SPI and I²C. The device supports a maximum clock speed of 32 MHz and features a low-power sleep mode, consuming only 50 nA at 1.8V. Additionally, it offers advanced debugging capabilities with in-circuit debugging and emulation support. The PIC16F1717-I/MV is designed for flexibility in application design, making it a viable choice for engineers looking for a versatile microcontroller solution.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 40-UQFN (5x5)
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 40-UQFN (5x5)
8-bit Microcontrollers - MCU 8-Bit MCU, 14K Flash 1KB RAM, 10b ADC
IC MCU 8BIT 14KB FLASH 40UQFN
IC MCU 8BIT 14KB FLASH 40UQFN
IC MCU 8BIT 14KB FLASH 40UQFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1717-I/MV-ND | PIC16F1717-I/MV | PIC16F1717-I/MV | PIC16F1717-I/MV | PIC16F1717-I/MV | PIC16F1717-I/MV |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 28x10b; D/A 1x5b, 1x8b | |||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB |