IC MCU 8BIT 14KB FLASH 16UQFN Product overview: PIC16F1575-I/JQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1575-I/JQ can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 889444-PIC16F1575-I/
Series: PIC® 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-UQFN (4x4)
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 16-UQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: LINbus, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 5.5V
Family Name: PIC16F1575
Categories: Integrated Circuits (ICs)
Case / Package: 16-UQFN (4x4)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 91
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-UQFN (4x4)
IC MCU 8BIT 14KB FLASH 16UQFN
8-bit Microcontrollers - MCU 14KB Flash 1KB RAM 16b PWM 10b ADC
IC MCU 8BIT 14KB FLASH 16UQFN
IC MCU 8BIT 14KB FLASH 16UQFN
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-UQFN (4x4)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F1575-I/JQ | 889444-PIC16F1575-I/JQ | PIC16F1575-I/JQ-ND | PIC16F1575-I/JQ | PIC16F1575-I/JQ | PIC16F1575-I/JQ | PIC16F1575-I/JQ | PIC16F1575-I/JQ |
| Product Name | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16F1575-I/JQ | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 1 KB | 14 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 0.1280 KB | 14 KB | ||||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |