Microchip Technology, Inc. Microcontrollers PIC16F15355-I/SO

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F15355-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F15355-I/SO-ND
Microcontrollers PIC16F15355-I/SO-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1353007-PIC16F15355-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1353007-PIC16F15355-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers 1353007-PIC16F15355-I/SO
Win Source Part Number: 1353007-PIC16F15355- I/SO Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: PIC® XLP™ 16F Package: Tube Product Status: Active Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Base Product Number: PIC16F15355 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 25 Core Processor: PIC Core Size: 8-Bit Connectivity: I²C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH RAM Size: 1K x 8 Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V Data Converters: A/D 24x10b; D/A 1x5b Oscillator Type: Internal

Win Source Part Number: 1353007-PIC16F15355-I/SO
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® XLP™ 16F
Package: Tube
Product Status: Active
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Base Product Number: PIC16F15355
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 25
Core Processor: PIC
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 1K x 8
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
Data Converters: A/D 24x10b; D/A 1x5b
Oscillator Type: Internal

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F15355-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F15355-I/SO
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F15355-I/SO
IC MCU 8BIT 14KB FLASH 28SOIC Product overview: PIC16F15355-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15355-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 28SOIC Product overview: PIC16F15355-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15355-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1772729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772729
Microcontrollers 1772729
14KB, 1KB RAM, 4xPWMs, Comparator, DAC,

14KB, 1KB RAM, 4xPWMs, Comparator, DAC,

Supplier's Site
Microcontrollers - 1772041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772041
Microcontrollers 1772041
14KB, 1KB RAM, 4xPWMs, Comparator, DAC,

14KB, 1KB RAM, 4xPWMs, Comparator, DAC,

Supplier's Site
Microcontrollers - PIC16F15355-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F15355-I/SO
Microcontrollers PIC16F15355-I/SO
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F15355-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F15355-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F15355-I/SO
IC MCU 8BIT 14KB FLASH 28SOIC

IC MCU 8BIT 14KB FLASH 28SOIC

Supplier's Site
Microcontrollers - PIC16F15355-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F15355-I/SO
Microcontrollers PIC16F15355-I/SO
IC MCU 8BIT 14KB FLASH 28SOIC

IC MCU 8BIT 14KB FLASH 28SOIC

Supplier's Site Datasheet
Mcu, 8Bit, 32Mhz, Soic-28; Product Range Microchip - 98Y9107 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Soic-28; Product Range Microchip
98Y9107
Mcu, 8Bit, 32Mhz, Soic-28; Product Range Microchip 98Y9107
MCU, 8BIT, 32MHZ, SOIC-28; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:25I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, SOIC-28; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:25I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC16F15355-I/SO - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC16F15355-I/SO
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC16F15355-I/SO
14KB 2.3V~5.5V PIC 32MHz 25 SOIC-28-300mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS

14KB 2.3V~5.5V PIC 32MHz 25 SOIC-28-300mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F15355-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F15355-I/SO
Embedded - Microcontrollers PIC16F15355-I/SO
IC MCU 8BIT 14KB FLASH 28SOIC

IC MCU 8BIT 14KB FLASH 28SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F15355-I/SO
8-bit Microcontrollers - MCU PIC16F15355-I/SO
8-bit Microcontrollers - MCU 14KB, 1KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 4xCLC, 2 EUSART, SPI/I2C

8-bit Microcontrollers - MCU 14KB, 1KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 4xCLC, 2 EUSART, SPI/I2C

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F15355-I/SO-ND 1353007-PIC16F15355-I/SO 685-PIC16F15355-I/SO 1772729 PIC16F15355-I/SO PIC16F15355-I/SO PIC16F15355-I/SO 98Y9107 PIC16F15355-I/SO PIC16F15355-I/SO PIC16F15355-I/SO
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, 32Mhz, Soic-28; Product Range Microchip Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 24x10b; D/A 1x5b Other; 10bit
RAM 1 KB 14 KB 1 KB 1.02 KB 1 KB 1 KB 1 KB 1 KB
ROM 14 KB 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Embedded Microcontroller MCU - 879-BCM4330FKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details
Embedded - Microcontrollers - ACE1101N - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
3 suppliers