The PIC16F1787-I/PT is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU capable of operating at speeds up to 32 MHz with a 125 ns instruction cycle. It includes a 16-level deep hardware stack and supports various addressing modes. The microcontroller offers up to 8 KB of Flash program memory, 256 bytes of Data EEPROM, and 1024 bytes of RAM, with self-programmable capabilities and programmable code protection. This device is equipped with advanced analog features, including a 12-bit analog-to-digital converter (ADC) with a conversion rate of up to 75 ksps, an 8-bit digital-to-analog converter (DAC), and multiple high-speed comparators. It also includes a high-performance PWM controller with three programmable switch mode controller modules, supporting various PWM modes and features such as dead-band control and auto-shutdown. The PIC16F1787-I/PT is designed for low-power applications, with a sleep mode current of 50 nA at 1.8V and operating currents as low as 8 µA at 32 kHz. It provides up to 36 I/O pins, each with programmable features, and supports various digital communication protocols, including SPI and I²C. The operating voltage range is from 2.3V to 5.5V, making it suitable for a wide range of applications.
IC MCU 8BIT 14KB FLASH 44TQFP Product overview: PIC16F1787-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1787-I/PT can be used for catalog matching and distributor lookup.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 889459-PIC16F1787-I/
Series: PIC® XLP™ 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
Core Processor: PIC
Speed: 32MHz
Package: Tray
Package: 44-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O: 35
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 14x12b; D/A 1x8b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 5.5V
Family Name: PIC16F1787
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 14KB FLASH 44TQFP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
IC MCU 8BIT 14KB FLASH 44TQFP
IC MCU 8BIT 14KB FLASH 44TQFP
8-bit Microcontrollers - MCU 14Kb Flash 1Kb ROM PAmp FstCmp I2C/SPI
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F1787-I/PT | PIC16F1787-I/PT-ND | 889459-PIC16F1787-I/PT | PIC16F1787-I/PT | PIC16F1787-I/PT | PIC16F1787-I/PT | PIC16F1787-I/PT | PIC16F1787-I/PT |
| Product Name | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16F1787-I/PT | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 1 KB | 1 KB | 14 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 0.2560 KB | 14 KB | 256 KB | |||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH |