Microchip Technology, Inc. Microcontrollers PIC16F1705-I/SL

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1705-I/SL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1705-I/SL-ND
Microcontrollers PIC16F1705-I/SL-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - 8290074P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8290074P
Microcontrollers 8290074P
8-Bit Intel. Analog 14K Flash MCU SOIC14

8-Bit Intel. Analog 14K Flash MCU SOIC14

Supplier's Site
Microcontrollers - 8290074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8290074
Microcontrollers 8290074
8-Bit Intel. Analog 14K Flash MCU SOIC14

8-Bit Intel. Analog 14K Flash MCU SOIC14

Supplier's Site
Microcontrollers - 1654102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654102
Microcontrollers 1654102
8-Bit Intel. Analog 14K Flash MCU SOIC14

8-Bit Intel. Analog 14K Flash MCU SOIC14

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1143776-PIC16F1705-I/SL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1143776-PIC16F1705-I/SL
Integrated Circuits (ICs) - Embedded - Microcontrollers 1143776-PIC16F1705-I/SL
Win Source Part Number: 1143776-PIC16F1705-I /SL Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 16F Core Processor: PIC Speed: 32MHz Package: Tube Standard Package: 57 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x10b; D/A 1x8b Oscillator Type: Internal Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.3V ~ 5.5V Alternative Parts (Cross-Reference): PIC16F1705-I/SL.; PIC16F1705-ISL; PIC16F1705I/SL; PIC16F1705ISL; ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC16F1705

Win Source Part Number: 1143776-PIC16F1705-I/SL
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 57
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 8x10b; D/A 1x8b
Oscillator Type: Internal
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 5.5V
Alternative Parts (Cross-Reference): PIC16F1705-I/SL.; PIC16F1705-ISL; PIC16F1705I/SL; PIC16F1705ISL;
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC16F1705

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F1705-I/SL
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F1705-I/SL
IC MCU 8BIT 14KB FLASH 14SOIC Product overview: PIC16F1705-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1705-I/SL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 14SOIC Product overview: PIC16F1705-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1705-I/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Soic-14; Product Range Microchip - 08X6342 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Soic-14; Product Range Microchip
08X6342
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Soic-14; Product Range Microchip 08X6342
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, SOIC-14; Product Range:PIC16 Family PIC16F17xx Series Microcontrollers; Operating Frequency Max:32MHz; Program Memory Size:14KB; No. of Pins:14Pins; IC Case / Package:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, SOIC-14; Product Range:PIC16 Family PIC16F17xx Series Microcontrollers; Operating Frequency Max:32MHz; Program Memory Size:14KB; No. of Pins:14Pins; IC Case / Package:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1705-I/SL
8-bit Microcontrollers - MCU PIC16F1705-I/SL
8-bit Microcontrollers - MCU 8K Word Flash 1024B RAM,10-bit ADC

8-bit Microcontrollers - MCU 8K Word Flash 1024B RAM,10-bit ADC

Buy Now Datasheet
Microcontrollers - PIC16F1705-I/SL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1705-I/SL
Microcontrollers PIC16F1705-I/SL
IC MCU 8BIT 14KB FLASH 14SOIC

IC MCU 8BIT 14KB FLASH 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1705-I/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1705-I/SL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1705-I/SL
IC MCU 8BIT 14KB FLASH 14SOIC

IC MCU 8BIT 14KB FLASH 14SOIC

Supplier's Site
Microcontrollers - PIC16F1705-I/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1705-I/SL
Microcontrollers PIC16F1705-I/SL
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F1705-I/SL
Embedded - Microcontrollers PIC16F1705-I/SL
IC MCU 8BIT 14KB FLASH 14SOIC

IC MCU 8BIT 14KB FLASH 14SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1705-I/SL-ND 8290074P 8290074 1143776-PIC16F1705-I/SL 685-PIC16F1705-I/SL 08X6342 PIC16F1705-I/SL PIC16F1705-I/SL PIC16F1705-I/SL PIC16F1705-I/SL PIC16F1705-I/SL
Product Name Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Soic-14; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 8x10b; D/A 1x8b
RAM 1 KB 14 KB 1 KB 1 KB 1 KB 1 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CD3215B01ZQZR - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details