The PIC16F1703-E/ST is an 8-bit microcontroller from Lingto Electronic Limited, designed for cost-effective and low-power applications. It features a RISC architecture with a maximum operating speed of 32 MHz and a minimum instruction cycle time of 125 ns. The device includes 3.5 KB of Flash program memory and 256 bytes of SRAM, making it suitable for a variety of general-purpose tasks. This microcontroller integrates intelligent analog capabilities, including two operational amplifiers, high-speed comparators, and a 10-bit ADC with up to 28 external channels. It also supports various digital communication protocols such as SPI, I²C, and UART, enhancing its versatility in embedded systems. The operating voltage range is between 2.3V to 5.5V, with an industrial temperature range of -40°C to 85°C. The device is optimized for extreme low power consumption, with sleep mode current as low as 50 nA at 1.8V. Additionally, it features a range of peripherals, including timers, a watchdog timer, and configurable logic cells, providing flexibility for complex applications. Overall, the PIC16F1703-E/ST is a robust choice for engineers looking for a microcontroller that balances performance, power efficiency, and integrated analog features for embedded applications.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
8-bit Microcontrollers - MCU 2K Word Flash, 256B RAM, 10-bit ADC
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
IC MCU 8BIT 3.5KB FLASH 14TSSOP
IC MCU 8BIT 3.5KB FLASH 14TSSOP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1703-E/ST-ND | PIC16F1703-E/ST | PIC16F1703-E/ST | PIC16F1703-E/ST | PIC16F1703-E/ST |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | ||
| ROM | 3.5 KB |