Microchip Technology, Inc. 8-bit 8BIT 3.5KB Embedded Microcontroller MCU PIC16F1782T-I/ML

Description
IC MCU 8BIT 3.5KB FLASH 28QFN Product overview: PIC16F1782T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1782T-I/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 3.5KB FLASH 28QFN Product overview: PIC16F1782T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1782T-I/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F1782T-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F1782T-I/ML
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F1782T-I/ML
IC MCU 8BIT 3.5KB FLASH 28QFN Product overview: PIC16F1782T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1782T-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 28QFN Product overview: PIC16F1782T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1782T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F1782T-I/ML - 1088392-PIC16F1782T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1782T-I/ML
1088392-PIC16F1782T-I/ML
Embedded - Embedded - Microcontrollers - PIC16F1782T-I/ML 1088392-PIC16F1782T-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1088392-PIC16F1782T- I/ML Packaging: Reel - TR Core Processor: PIC Number of I/O: 24 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 11x12b, D/A 1x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN (6x6) Speed(Frequency): 32MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088392-PIC16F1782T-I/ML
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 24
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 11x12b, D/A 1x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN (6x6)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 2.3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC16F1782T-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1782T-I/ML-ND
Microcontrollers PIC16F1782T-I/ML-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC16F1782T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1782T-I/ML
Microcontrollers PIC16F1782T-I/ML
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
IC MCU 8BIT 3.5KB FLASH 28QFN - 536-PIC16F1782T-I/ML - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 3.5KB FLASH 28QFN
536-PIC16F1782T-I/ML
IC MCU 8BIT 3.5KB FLASH 28QFN 536-PIC16F1782T-I/ML
IC MCU 8BIT 3.5KB FLASH 28QFN

IC MCU 8BIT 3.5KB FLASH 28QFN

Supplier's Site
Mcu, 8Bit, 32Mhz, Qfn-Ep-28; Product Range Microchip - 76T2327 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Qfn-Ep-28; Product Range Microchip
76T2327
Mcu, 8Bit, 32Mhz, Qfn-Ep-28; Product Range Microchip 76T2327
MCU, 8BIT, 32MHZ, QFN-EP-28; Product Range:PIC16 Family PIC16F17xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:QFN-EP; No. of I/O s:24I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, QFN-EP-28; Product Range:PIC16 Family PIC16F17xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:QFN-EP; No. of I/O s:24I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F1782T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1782T-I/ML
Embedded - Microcontrollers PIC16F1782T-I/ML
IC MCU 8BIT 3.5KB FLASH 28QFN

IC MCU 8BIT 3.5KB FLASH 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1782T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1782T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1782T-I/ML
IC MCU 8BIT 3.5KB FLASH 28QFN

IC MCU 8BIT 3.5KB FLASH 28QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1782T-I/ML
8-bit Microcontrollers - MCU PIC16F1782T-I/ML
8-bit Microcontrollers - MCU 3.5KB Fl 256B R 256B 12bit ADC 8bit DAC

8-bit Microcontrollers - MCU 3.5KB Fl 256B R 256B 12bit ADC 8bit DAC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F1782T-I/ML 1088392-PIC16F1782T-I/ML PIC16F1782T-I/ML-ND PIC16F1782T-I/ML 536-PIC16F1782T-I/ML 76T2327 PIC16F1782T-I/ML PIC16F1782T-I/ML PIC16F1782T-I/ML
Product Name 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F1782T-I/ML Microcontrollers Microcontrollers IC MCU 8BIT 3.5KB FLASH 28QFN Mcu, 8Bit, 32Mhz, Qfn-Ep-28; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
RAM 0.2560 KB 3.5 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 3.3 volts 5.5 volts
Package Type Other; Tape & Reel (TR) Other; 28-QFN (6x6) Other; 28-VQFN Exposed Pad Other; 28-VQFN Exposed Pad Other; 28-VQFN Exposed Pad Other; QFN-EP Other; 28-VQFN Exposed Pad
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - CG7690AA - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type SOP; Other; TSOP II-44
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details