The PIC16F1717-E/MV is an 8-bit microcontroller from Lingto Electronic Limited, featuring a cost-effective design with intelligent analog integration and extreme low power (XLP) capabilities. It operates at a voltage range of 1.8V to 5.5V and supports a temperature range from -40°C to 125°C, making it suitable for industrial applications. This microcontroller is equipped with up to 16 Kwords of Flash program memory and 2048 bytes of SRAM. It includes a variety of peripherals such as two configurable rail-to-rail operational amplifiers, high-speed comparators, a 10-bit ADC with up to 28 external channels, and a DAC. The device also features a 16 MHz internal oscillator, multiple timers, and a deep hardware stack for interrupt handling. The PIC16F1717-E/MV supports various serial communication protocols including SPI, I²C, and RS-232, and offers up to 35 I/O pins with programmable pull-ups. Its low-power features include a sleep mode consuming only 50 nA at 1.8V, making it ideal for battery-operated devices. The integrated debugging capabilities and code protection features enhance its usability in complex applications.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 40-UQFN (5x5)
IC MCU 8BIT 14KB FLASH 40UQFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 40-UQFN (5x5)
IC MCU 8BIT 14KB FLASH 40UQFN
8-bit Microcontrollers - MCU 8-Bit MCU, 14K Flash 1KB RAM, 10b ADC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1717-E/MV-ND | PIC16F1717-E/MV | PIC16F1717-E/MV | PIC16F1717-E/MV | PIC16F1717-E/MV |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 28x10b; D/A 1x5b, 1x8b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB |