Microchip Technology, Inc. Electronic Surplus - PIC16F1823T-I/SL PIC16F1823T-I/SL

Description
Manufacturer: Microchip Technology Win Source Part Number: 759344-PIC16F1823T-I /SL Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 32MHz Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: PIC16F1823 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 12 Date RAM Size: 128 x 8
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 759344-PIC16F1823T-I /SL Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 32MHz Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: PIC16F1823 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 12 Date RAM Size: 128 x 8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F1823T-I/SL is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU capable of operating at speeds up to 32 MHz with a 125 ns instruction cycle. It includes 2 KB of FLASH memory and supports a variety of addressing modes, including direct, indirect, and relative addressing. The device is equipped with a 16-level deep hardware stack and offers interrupt capability with automatic context saving. This microcontroller operates within a voltage range of 1.8V to 5.5V and includes features such as self-reprogrammability, power-on reset, programmable brown-out reset, and an extended watchdog timer. The device also supports In-Circuit Serial Programming (ICSP) and In-Circuit Debug (ICD) through two pins, enhancing its usability in development environments. For low-power applications, the PIC16F1823T-I/SL incorporates extreme low-power management features, achieving sleep currents as low as 20 nA at 1.8V. It includes an integrated 10-bit analog-to-digital converter (ADC) with up to 8 channels, as well as multiple timers and communication interfaces, including SPI and I2C. The microcontroller is suitable for a wide range of applications requiring efficient processing and low power consumption.

Datasheet Summary
Powered by GS/AI

The PIC16F1823T-I/SL is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU capable of operating at speeds up to 32 MHz with a 125 ns instruction cycle. It includes 2 KB of FLASH memory and supports a variety of addressing modes, including direct, indirect, and relative addressing. The device is equipped with a 16-level deep hardware stack and offers interrupt capability with automatic context saving. This microcontroller operates within a voltage range of 1.8V to 5.5V and includes features such as self-reprogrammability, power-on reset, programmable brown-out reset, and an extended watchdog timer. The device also supports In-Circuit Serial Programming (ICSP) and In-Circuit Debug (ICD) through two pins, enhancing its usability in development environments. For low-power applications, the PIC16F1823T-I/SL incorporates extreme low-power management features, achieving sleep currents as low as 20 nA at 1.8V. It includes an integrated 10-bit analog-to-digital converter (ADC) with up to 8 channels, as well as multiple timers and communication interfaces, including SPI and I2C. The microcontroller is suitable for a wide range of applications requiring efficient processing and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - PIC16F1823T-I/SL - 759344-PIC16F1823T-I/SL - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - PIC16F1823T-I/SL
759344-PIC16F1823T-I/SL
Electronic Surplus - PIC16F1823T-I/SL 759344-PIC16F1823T-I/SL
Manufacturer: Microchip Technology Win Source Part Number: 759344-PIC16F1823T-I /SL Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 32MHz Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: PIC16F1823 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 12 Date RAM Size: 128 x 8

Manufacturer: Microchip Technology
Win Source Part Number: 759344-PIC16F1823T-I/SL
Packaging: Reel
Mounting Style: SMD
Core Processor: PIC
Speed: 32MHz
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Supply Voltage: 1.8V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: PIC16F1823
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 12
Date RAM Size: 128 x 8

Buy Now
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F1823T-I/SL
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F1823T-I/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC Product overview: PIC16F1823T-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1823T-I/SL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 14SOIC Product overview: PIC16F1823T-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1823T-I/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F1823T-I/SLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1823T-I/SLTR-ND
Microcontrollers PIC16F1823T-I/SLTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F1823T-I/SLCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1823T-I/SLCT-ND
Microcontrollers PIC16F1823T-I/SLCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F1823T-I/SLDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1823T-I/SLDKR-ND
Microcontrollers PIC16F1823T-I/SLDKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1823T-I/SL
8-bit Microcontrollers - MCU PIC16F1823T-I/SL
8-bit Microcontrollers - MCU 3.5KB 128B RAM 32MHz Int. Osc 12 I/0

8-bit Microcontrollers - MCU 3.5KB 128B RAM 32MHz Int. Osc 12 I/0

Buy Now Datasheet
Microcontrollers - PIC16F1823T-I/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1823T-I/SL
Microcontrollers PIC16F1823T-I/SL
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Soic-14; Product Range Microchip - 53R0225 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Soic-14; Product Range Microchip
53R0225
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Soic-14; Product Range Microchip 53R0225
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, SOIC-14; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:14Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, SOIC-14; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:14Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Mcu, 8Bit, 32Mhz, Soic-14; Product Range Microchip - 07AH6886 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Soic-14; Product Range Microchip
07AH6886
Mcu, 8Bit, 32Mhz, Soic-14; Product Range Microchip 07AH6886
MCU, 8BIT, 32MHZ, SOIC-14; Product Range:PIC16 Family PIC16F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:14Pins; MCU Case Style:SOIC; No. of I/O s:12I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, SOIC-14; Product Range:PIC16 Family PIC16F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:14Pins; MCU Case Style:SOIC; No. of I/O s:12I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F1823T-I/SL
Embedded - Microcontrollers PIC16F1823T-I/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC

IC MCU 8BIT 3.5KB FLASH 14SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16F1823T-I/SL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1823T-I/SL
Microcontrollers PIC16F1823T-I/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC

IC MCU 8BIT 3.5KB FLASH 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1823T-I/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1823T-I/SL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1823T-I/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC

IC MCU 8BIT 3.5KB FLASH 14SOIC

Supplier's Site
MCU 8BIT 8K FLASH 14SOIC - 536-PIC16F1823T-I/SL - Utmel Electronic Limited
Hong Kong, China
MCU 8BIT 8K FLASH 14SOIC
536-PIC16F1823T-I/SL
MCU 8BIT 8K FLASH 14SOIC 536-PIC16F1823T-I/SL
MCU 8BIT 8K FLASH 14SOIC

MCU 8BIT 8K FLASH 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 759344-PIC16F1823T-I/SL 685-PIC16F1823T-I/SL PIC16F1823T-I/SLTR-ND PIC16F1823T-I/SL PIC16F1823T-I/SL 53R0225 07AH6886 PIC16F1823T-I/SL PIC16F1823T-I/SL PIC16F1823T-I/SL 536-PIC16F1823T-I/SL
Product Name Electronic Surplus - PIC16F1823T-I/SL 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Soic-14; Product Range Microchip Mcu, 8Bit, 32Mhz, Soic-14; Product Range Microchip Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 8BIT 8K FLASH 14SOIC
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
ROM 256 KB 3.5 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products