The PIC16F1789T-I/PT is an 8-bit microcontroller featuring a high-performance RISC CPU capable of operating at speeds up to 32 MHz with a 125 ns instruction cycle. It includes a 16-level deep hardware stack and supports various addressing modes. The microcontroller offers up to 16 KB of Flash program memory, 256 bytes of Data EEPROM, and 2048 bytes of RAM, with self-programmable capabilities and programmable code protection. This device is equipped with advanced analog features, including a 12-bit analog-to-digital converter (ADC) with a conversion rate of up to 75 ksps, multiple digital-to-analog converters (DACs), and high-speed comparators. It also incorporates a high-performance PWM controller with four programmable switch mode controller modules, allowing for various PWM configurations. The PIC16F1789T-I/PT is designed for low power consumption, with sleep modes drawing as little as 50 nA. It operates within a voltage range of 1.8V to 5.5V, making it suitable for battery-powered applications. The microcontroller includes multiple digital peripherals such as timers, capture/compare/PWM modules, and serial communication interfaces, enhancing its versatility for various applications.
IC MCU 8BIT 28KB FLASH 44TQFP Product overview: PIC16F1789T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1789T-I/PT
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 740753-PIC16F1789T-I
Manufacturer Homepage: www.microchip.com
Reference case: TQFP
Reference Date Code: 1521+
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 28KB FLASH 44TQFP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)
IC PIC MCU FLASH 44TQFP
IC MCU 8BIT 28KB FLASH 44TQFP
8-bit Microcontrollers - MCU 28KB Flash, 2KB RAM 256B EEPROM
IC MCU 8BIT 28KB FLASH 44TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F1789T-I/PT | PIC16F1789T-I/PTTR-ND | 740753-PIC16F1789T-I/PT | PIC16F1789T-I/PT | PIC16F1789T-I/PT | 536-PIC16F1789T-I/PT | PIC16F1789T-I/PT | PIC16F1789T-I/PT | PIC16F1789T-I/PT |
| Product Name | 8-bit 8BIT 28KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16F1789T-I/PT | Microcontrollers | Microcontrollers | IC PIC MCU FLASH 44TQFP | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||
| ROM | 0.2560 KB | 28 KB | |||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash |