28KB, 2KB RAM,2 EUSART, SPI/I2C
28KB, 2KB RAM,2 EUSART, SPI/I2C
28KB, 2KB RAM,2 EUSART, SPI/I2C
IC MCU 8BIT 28KB FLASH 44TQFP Product overview: PIC16F15376-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15376-I/PT
Win Source Part Number: 983226-PIC16F15376-I
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 32MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 35x10b; D/A 1x5b
Oscillator Type: Internal
Package / Case: 44-TQFP
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC16F15376
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)
8-bit Microcontrollers - MCU 28KB, 2KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 2 EUSART, SPI/I2C
IC MCU 8BIT 28KB FLASH 44TQFP
IC MCU 8BIT 28KB FLASH 44TQFP
MCU, 8BIT, PIC16F, 32MHZ, TQFP-44; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:36I/O s; EmbeddedRoHS Compliant: Yes
IC MCU 8BIT 28KB FLASH 44TQFP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1717769 | 1717846P | 685-PIC16F15376-I/PT | 983226-PIC16F15376-I/PT | PIC16F15376-I/PT-ND | PIC16F15376-I/PT | PIC16F15376-I/PT | PIC16F15376-I/PT | 24AC9611 | PIC16F15376-I/PT | PIC16F15376-I/PT |
| Product Name | Microcontrollers | Microcontrollers | 8-bit 8BIT 28KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, Pic16F, 32Mhz, Tqfp-44; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| RAM | 2 KB | 2 KB | 28 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||
| ROM | 28 KB | 28 KB | |||||||||
| Serial Interface | I²C; SPI | I²C; SPI | I2C, SPI, UART | SPI; UART; USART | |||||||
| Package Type | QFP; TQFP; Other; Tqfp | QFP; TQFP; Other; TQFP | Other; Tray | TQFP; Other; 44-TQFP | QFP; Other; 44-TQFP | TQFP; Other; TQFP | TQFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP |