DigiKey Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 50 100 150 200 230 240 250 260 270 280 282 283 284 285 286 287 288 289 290 291 292 293 294 300 310 320 330 339
Product Name Notes
"Gas Flow Sensor 80 ~ 100 LPM Female, 1/4"" (6.35mm) SAE"
"Insert Yellow 0.12"" Dia x 0.53"" H (3.1mm x 13.5mm)"
"Insert Yellow 0.15"" Dia x 0.48"" H (3.9mm x 12.1mm)"
"Insert Yellow 0.19"" Dia x 0.66"" H (4.7mm x 16.7mm)"
"Insert Yellow 0.22"" Dia x 0.70"" H (5.5mm x 17.7mm)"
"Insert Yellow 0.25"" Dia x 0.75"" H (6.3mm x 19.1mm)"
"Insert Yellow 0.31"" Dia x 1.00"" H (7.9mm x 25.4mm)"
"Insert Yellow 0.37"" Dia x 1.13"" H (9.5mm x 28.6mm)"
"Insert Yellow 0.47"" Dia x 1.25"" H (11.8mm x 31.8mm)"
"Liquid Flow Sensor 1 ml/min Female, 1/4""-28 (6.35mm) Flat Bottom, UNF"
"Liquid Flow Sensor 40 ml/min Female, 1/4""-28 (6.35mm) Flat Bottom, UNF"
"Liquid Flow Sensor 5 ml/min Female, 1/4""-28 (6.35mm) Flat Bottom, UNF"
"Liquid Flow Sensor 80µl/min Female, 1/4""-28 (6.35mm) Flat Bottom, UNF Polycarbonate-ABS"
"RF SHIELD 0.5"" X 0.538"" SMD"
"RF Shield Cover 0.500"" (12.70mm) X 0.538"" (13.67mm) Vented Surface Mount"
"RF Shield Cover 0.650"" (16.50mm) X 0.650"" (16.50mm) Vented Surface Mount"
"Rubber End Seal For SLiC™ 2"" Closures"
"Rubber End Seal For SLiC™ 3"" Closures and Terminals"
"Sheath Retention Kit For SLiC™ 5"" ~ 9"" Closures and 5"" Terminals"
"SM3 RIBBON 2"" WHITE"
"SNAP LATCH BLACK 0.142"" - 0.228"""
"SNAP LATCH BLACK 0.216"" - 0.303"""
"SNAP LATCH WHITE 0.142"" - 0.228"""
"SNAP LATCH WHITE 0.216"" - 0.303"""
"Spiral End Seal For SLiC™ 3"" Closures and Terminals"
"Spiral End Seal For SLiC™ 5"" Closures and Terminals"
"Wire Splice Aerial Closure, Free-Breathing 19.00"" (482.6mm) 100 Pairs @ 24-26 AWG"
"Wire Splice Aerial Closure, Free-Breathing 19.00"" (482.6mm)"
- Adapter
22IN DEEP SLIDING SHELF
2X4 CUTTING GUIDE FOR USE WITH
A DO-IT-YOURSELF EVALUATION MODU
A REVERSE-CURRENT BLOCKING, 15 M
ACCY MOUNT HD FOR MOUNT TOPPER
AN ULTRA-SMALL, 4.2 M?, 4 A, LOA
Assorted
BACKPLANE CONNECTOR
BRACKET FOR MOUNTING R50; R50 FL
BRACKET FOR MOUNTING R90 ON DIN
BRACKET FOR MOUNTING R90; R90 RI
Bracket For SLiC™ Closures and Terminals
BRACKET: 31 MM HOLE 8 MM X 75 MM
BREAKOUT BOARD
CABLE TIE HLDR QUAD ADH NATURAL
CABLE TIE HLDR QUAD ADHESIVE BLK
Clips
COND FTNG 90D PG13.5 NW10 IP66 G
COND FTNG 90D PG13.5 NW12 IP66 G
COND FTNG STR PG13.5 NW12 IP66 G
COND FTNG STR PG13.5 NW17 IP66 G
CONDUIT FTNG 90D M12 NW10 IP66 G
CONDUIT FTNG 90D M16 NW10 IP66 G
CONDUIT FTNG 90D M16 NW12 IP66 G
CONDUIT FTNG 90D M20 NW12 IP66 G
CONDUIT FTNG 90D M20 NW17 IP66 G
CONDUIT FTNG 90D M25 NW17 IP66 G
CONDUIT FTNG 90D M25 NW23 IP66 G
CONDUIT FTNG 90D M32 NW23 IP66 G
CONDUIT FTNG 90D M32 NW29 IP66 G
CONDUIT FTNG 90D M40 NW29 IP66 G
CONDUIT FTNG 90D M40 NW36 IP66 G
CONDUIT FTNG 90D M50 NW36 IP66 G
CONDUIT FTNG 90D M50 NW48 IP66 G
CONDUIT FTNG 90D M63 NW48 IP66 G
CONDUIT FTNG 90D PG09 NW12 IP66
CONDUIT FTNG 90D PG11 NW12 IP66
CONDUIT FTNG STR M12 NW10 IP66 G
CONDUIT FTNG STR M16 NW10 IP66 G
CONDUIT FTNG STR M16 NW12 IP66 G
CONDUIT FTNG STR M20 NW10 IP66 G
CONDUIT FTNG STR M20 NW12 IP66 G
CONDUIT FTNG STR M20 NW17 IP66 G
CONDUIT FTNG STR M25 NW17 IP66 G
CONDUIT FTNG STR M25 NW23 IP66 G
CONDUIT FTNG STR M32 NW23 IP66 G
CONDUIT FTNG STR M32 NW29 IP66 G
CONDUIT FTNG STR M40 NW29 IP66 G
CONDUIT FTNG STR M40 NW36 IP66 G
CONDUIT FTNG STR M50 NW36 IP66 G
CONDUIT FTNG STR M50 NW48 IP66 G
CONDUIT FTNG STR M63 NW48 IP66 G
CONDUIT FTNG STR PG07 NW10 IP66
CONDUIT FTNG STR PG09 NW10 IP66
CONDUIT FTNG STR PG09 NW12 IP66
CONDUIT FTNG STR PG11 NW10 IP66
CONDUIT FTNG STR PG16 NW17 IP66
CONDUIT FTNG STR PG29 NW29 IP66
CONDUIT FTNG STR PG48 NW48 IP66
CONNECTOR 52 POS PIN RIGHT ANGLE
CONNECTOR 52 POS PIN STRAIGHT PC
CONNECTOR 64 POS PIN RIGHT ANGLE
CONNECTOR 64 POS PIN STRAIGHT PC
Converter, Ethernet to Fiber Optic
CU MECH FUSEKIT INLINE FUSED 14-
CU MECH FUSEKIT INLINE FUSED 4 2
D-SUB
Diode Standard 30V 15A Surface Mount DDPAK/TO-263-3
DISP C/W CASSETTE WH0-9 AWG16-10
DISP.C/W TOOL INTL MARKING AWG16
DISP.C/W TOOLWH: 0-9 AWG16-10
DISP.C/W TOOLWH:0-9 AWG22-16
DISP.C/W TOOLYEL: 0-9 AWG16-10
DUAL M.2 ENCLOSURE - RAID
End Cap
EVAL KIT
Eye Bolt
Fixed Kit 153 Pieces (18 Values - Mixed Quantities) Surface Mount, Through Hole
Fixed Kit 160 Pieces (16 Values - 10 Each) Surface Mount
Fixed Kit 18 Pieces (18 Values - 1 Each) Through Hole
FLAT BRACKET FOR T30RW
FLUSH CUT CARBIDE WHEEL
For
IC ENHANCED SEC SOL USON-10-2
IC PWR SWITCH N-CH 16-FC-STQFN
IC PWR SWITCH N-CHAN 1:1 6WLCSP
IC PWR SWITCH P-CHAN 1:1 4WLCSP
IC PWR SWITCH P-CHANNEL 1:1 8DFN
INSULATED ALUM. BAR TAPS
Lid
LIMITER 2.92MM 18-40 GHZ 18 DBM
LIMITER SMA 0.5-1 GHZ
LIMITER SMA 0.5-18 GHZ 14 DBM
LIMITER SMA 1-3 GHZ 15 DBM
LIMITER SMA 12-18 GHZ 14 DBM
LIMITER SMA 2-18 GHZ 14 DBM
LIMITER SMA 2-8 GHZ 13 DBM
LIMITER SMA 6-18 GHZ
Liquid Flow Sensor 120 mL/min
LX5 P UNMA 1SCSM 60+KM WT
LX5 P UNMA 1STSM 60+KM WT
M.2 SATA & M.2 NVME DUPLICATOR
M.2 SATA ENCLOSURE - W/ USB C
M.2 SATA SSD ENCLOSURE - USB-C
MA344.W 3-IN-1 GNSS AND 2X WIDEB
MASONRY CUT-OFF WHEEL
MECH CONN W/WOOD DOWEL,ROCKET,CA
MECH FUSE KIT INLINE FUSED 1/0-2
MECH FUSE KIT INLINE FUSED 12-4
MECH FUSEKIT INLINE FUSED 12-4 T
MECH FUSEKIT INLINE FUSED 14-6 T
MECH FUSEKIT INLINE FUSED 2 TWIN
MECH FUSEKIT INLINE FUSED 2-14 3
MECH FUSEKIT INLINE FUSED 2-14 6
MECH FUSEKIT INLINE FUSED 2-14
MECH FUSEKIT INLINE FUSED1/0-2 6
MITER CUTTING GUIDE FOR USE WITH
MKER HOLDER 10 CHARS.BLK(1=100/B
MKER HOLDER 12 CHARS.BLK(1=100/B
MKER HOLDER 12 CHARS.YEL(1=100/B
MKER HOLDER 18 CHARS.WH(1=100/BA
MKER HOLDER 18 CHARS.YEL(1=100/B
MKER HOLDER 20 CHARS.BLK(1=100/B
MKER HOLDER 30 CHARS.BLK(1=50/BA
MKER HOLDER 7 CHARS.BLK(1=100/BA
MKER HOLDER 7 CHARS.YEL(1=100/BA
MPPT Controller 28-TSSOP
MULTI- PURPOSE CARBIDE WHEEL
N ADJUSTABLE PHASE TRIMMER WITH
Networking Power Cord For use with SecureLinx™ SLP
PHASE SHIFTER 2.92MM 40 GHZ
PHASE SHIFTER 7/16 DIN 3.8 GHZ
PHASE SHIFTER SMA 18 GHZ
PHASE SHIFTER SMA 26 GHZ
PHASE SHIFTER SMA 8.2 GHZ
Power Switch/Driver 1:1 N-Channel 1.5A 4-STDFN (1x1)
Power Switch/Driver 1:1 N-Channel 1A 4-STDFN (1x1)
Power Switch/Driver 1:1 N-Channel 1A 6-WLCSP (0.71x1.16)
Power Switch/Driver 1:1 N-Channel 1A 8-STDFN (1x1.6)
Power Switch/Driver 1:1 N-Channel 2.5A 8-STDFN (1x1.6)
Power Switch/Driver 1:1 N-Channel 2A 16-STQFN (1.6x2.5)
Power Switch/Driver 1:1 N-Channel 3.5A 16-FC-STQFN (1.6x2.5)
Power Switch/Driver 1:1 N-Channel 3A 18-STQFN (1.6x3)
Power Switch/Driver 1:1 N-Channel 3A 8-FC-TDFN (1.5x2)
Power Switch/Driver 1:1 N-Channel 4.5A 14-STDFN (1x3)
Power Switch/Driver 1:1 N-Channel 4A 16-STQFN (1.6x2.5)
Power Switch/Driver 1:1 N-Channel 4A 8-FC-TDFN (1.5x2)
Power Switch/Driver 1:1 N-Channel 5A 16-STQFN (1.6x2.5)
Power Switch/Driver 1:1 N-Channel 5A 8-FC-TDFN (1.5x2)
Power Switch/Driver 1:1 N-Channel 6A 9-FC-TDFN (1.5x2)
Power Switch/Driver 1:1 N-Channel 9A 14-STDFN (1x3)
Power Switch/Driver 1:1 P-Channel 1A 4-STDFN (1x1)
Power Switch/Driver 1:1 P-Channel 1A 4-WLCSP (0.8x0.8)
Power Switch/Driver 1:1 P-Channel 2.2A 4-WLCSP (0.8x0.8)
Power Switch/Driver 1:1 P-Channel 2A 8-STDFN (1x1.6)
Pulley
PUSHWHEEL SMCD
Quad Opening Cable Tie Holder Natural Adhesive
R90 RIGHT-ANGLE MAGNETIC MOUNT;
REMOVAL KIT FOR COMPONENTS SMD
REMOVAL KIT LEAD FREE F/COMP SMD
RF IC Limiter General Purpose 50MHz ~ 4GHz
RF IC Limiter General Purpose 5MHz ~ 3.2GHz
RFI FILM OVER FOAM PU
RFI FILM OVER FOAM
SAW-MAX CUTTING KIT
Saw
SENSOR FLOW LIQ 120 MLPM
SLACK ENCLOSURE 30 X 24 X 9.5
SLIDE-BY ATTACHMENT ACCESSORY FO
SLM SERIES: NICKEL-PLATED SLOT S
SLM SERIES: RUGGED NICKEL-PLATED
SLO30 SERIES: SLOT SENSOR W/O SE
SLO30 VB6 VQ VISIBLE RED OEM SLO
SLO30 VB6YQPMA13DO 700 MA 4-PIN
SLO30 VB6YQPMA13LO 700 MA 4-PIN
SLO30 VB6YQPMA13LODO 700 MA 5 PI
SLO30 VP6YQPMALO PNP ONLY 4-PIN
SLS32AIA010MKUSON10X TMB1
SLS32AIA010MKUSON10X TMB2
SLS32AIA010MLUSON10X TMC1
SLS32AIA010MMUSON10X TMA5
SLU4 SERIES: ULTRASONIC LABEL SE
SLV SERIES CLR PVC MECHANICAL CN
SM 2&3&4 KNIFE BLADE NO NOTCH
SMA ADJUSTABLE PHASE TRIMMER WIT
SMA MALE ADJUSTABLE PHASE TRIMME
SMA MALE TO SMA MALE RA ROTARY J
SMA(F)ST TO MINI UHF(M)ST ADAPTE
SMA(F)ST TO QMA(M)ST ADAPTER
SMAFST.TS9M.TG SMA(F) ST TO TS9(
SMALL GROUNDING KIT
SMBBR-807082 BRENTON BRK 5.5 IN
SMBEG24F BRACKET: FLAT - 25 MM H
SMBEG24RA BRACKET: RIGHT-ANGLE -
SMMW INSTALL MAGAZINE WHT 16-10A
SMMW INSTALL MAGAZINE WHT 22-16A
SMMW INSTALL MAGAZINE YEL 22-18A
SMMW INSTALL MAGZN WHITE 16-10AW
SMP-CC-TOOL
SMPL11M0N0LB/AA
SMPL11S0T0LB/AA
SMPL14M0N0LB/AA
SMPL14M0NSS00/AA
SMPL14M0NSS0LB/AA
SMPL14M0NSS0LB
SMPL14M0T0LB/AA
SMPL14M0T0LB
SMPL14S0T0LB/AA
SMPL14S0T0LB
SMPL20M0000/AA
SMPL20M0000
SMPL20M0N0LB/AA
SMPL20M0N0LB
SMPL20M0T0LB
SMPL20S0NSS0LB/AA
SMPL20S0T0LB/AA
SMPL26M0NSS0LB/AA
SMPL26M0NSS0LB
SMPL26M0NVLB/AA
SMPL26M0NVLB
SMPL26M0T0LB
SMPL26S0NSS0LB/AA
SMPL26S0NSSVLB/AA
SMPL26S0NSSVLB
SMPL26S0NV0/AA
SMPL26S0NV0
SMPL26S0T00/AA
SMPL26S0T00
SMPL26S0T0LB
SMPL29M0000-50
SMPL29M0000/AA-50
SMPL29M0N0LB/AA
SMPL29M0N0LB
SMPL29M0NSS0LB/AA
SMPL29M0NSS0LB
SMPL29S0000
SMPL29S0T0LB
SMPL34M0T0LB/AA
SMPL34M0T0LB
SMPL34S0NSS0LB/AA
SMPL34S0NSS0LB
SMPL34S0NSSVLB/AA
SMPL34S0T0LB/AA
SMPL34S0T0LB
SMPL44M0N00
SMPL44M0NSS0LB/AA
SMPL44M0T0LB/AA
SMPL44S0T0LB/AA
SMPL44S0T0LB
SMPL4M0NSS0LB/AA
SMPL4M0NSS0LB
SMPL4M0T0LB/AA
SMPL4M0T0LB
SMPL4S0NVLB/AA
SMPL4S0NVLB
SMPL4S0T0LB/AA
SMPL4S0T0LB
SMPL50M0N0LB/AA
SMPL50M0N0LB
SMPL50M0NSS0LB/AA
SMPL50M0NSS0LB
SMPL50M0T00/AA
SMPL50M0T0LB/AA
SMPL50M0T0LB
SMPL50S0000/AA
SMPL50S0000
SMPL50S0N00
SMPL50S0NSS0LB/AA
SMPL50S0NSS0LB
SMPL50S0T0LB
SMPL5M0T0LB/AA
SMPL5M0T0LB
SMPL5S0T00
SMPL5S0T0LB/AA
SMPL5S0T0LB
SMPL7M0T0LB/AA
SMPL9M0N0LB
SMPL9M0NSS0LB/AA
SMPL9M0NSS0LB
SMPL9M0T0LB/AA
SMPL9M0T0LB
SNAP LATCH PLUNGER BLACK
SNAP LATCH PLUNGER WHITE
SOLDER/DESOLDER REWORK KIT SMD
SPADE LUG, TYPE +J, IRON, 24 AWG
SPADE LUG, TYPE -N, OMEGA-N, 24
Spring
SRFC MNT BOX 1 C6 RJ45 SHLD
STARTER,MANUAL,TOGGL E SW,1-UNIT
SWITCH THUMBWHEEL HALL 10MA 5V
SYRINGE TIP CAPS 100 PACK
T4016 LID KIT WITH LEDS
Tensioner Kit
Tensioner Spring
Tensioner
Turnbuckle
ULTRASONIC LABEL SEN W/2M CBL
ULTRASONIC LABEL SENSOR W/QD
USB 10GBPS TO PCIE/SATA M.2
USB 3.0 TO M.2 SSD ENCLOSURE
WAVEGUIDE SEC WR-10 75GHZ-110GHZ
WAVEGUIDE SEC WR-12 60GHZ-90GHZ
WAVEGUIDE SEC WR-15 50GHZ-75GHZ
WAVEGUIDE SEC WR-19 40GHZ-60GHZ
WAVEGUIDE SEC WR-22 33GHZ-50GHZ
WAVEGUIDE SEC WR-28 26.5GHZ-40GH
WAVEGUIDE SEC WR-51 15GHZ-22GHZ
WAVEGUIDE SEC WR-62 12.4GHZ-18GH
WAVEGUIDE SEC WR-75 10GHZ-15GHZ
WAVEGUIDE SEC WR-90 8.2GHZ-12.4G
WG E-BEND WR-10 75-110 GHZ
WG E-BEND WR-112 7.05-10 GHZ
WG E-BEND WR-12 60-90 GHZ
WG E-BEND WR-137 5.85-8.2 GHZ
WG E-BEND WR-15 50-75 GHZ
WG E-BEND WR-19 40-60 GHZ
WG E-BEND WR-22 33-50 GHZ
WG E-BEND WR-28 26.5-40 GHZ
WG E-BEND WR-42 18-26.5 GHZ
WG E-BEND WR-51 15-22 GHZ
WG E-BEND WR-62 12.4-18 GHZ
WG E-BEND WR-75 10-15 GHZ
WG E-BEND WR-90 8.2-12.4 GHZ
WG H-BEND WR-10 75-110 GHZ
WG H-BEND WR-112 7.05-10 GHZ
WG H-BEND WR-12 60-90 GHZ
WG H-BEND WR-137 5.85-8.2 GHZ
WG H-BEND WR-15 50-75 GHZ
WG H-BEND WR-22 33-50 GHZ
WG H-BEND WR-28 26.5-40 GHZ
WG H-BEND WR-42 18-26.5 GHZ
WG H-BEND WR-51 15-22 GHZ
WG H-BEND WR-62 12.4-18 GHZ
WG H-BEND WR-75 10-15 GHZ
WG H-BEND WR-90 8.2-12.4 GHZ

<< Prev Next >>