Manufacturer: Leader Tech Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1213777-SMS-358-N
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
"RF SHIELD 1.070"" X 1.540"" SMD"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1213777-SMS-358-N | 1798-SMS-358-NTR-ND |
| Product Name | Custom Parts - Custom Parts (S - T) - SMS-358-N | RF Shields |