U.S. Plastic Corporation Datasheets for Gas and Liquid Samplers
Gas samplers and liquid samplers extract specimens of media from process streams, reactors or storage vessels.
Gas and Liquid Samplers: Learn more
| Product Name | Notes |
|---|---|
| A smooth, tapered, stainless sampler for extracting a "plug" of material from bags or blocks of cheese, grease, soap, clay, etc. To use, push into material, rotate the handle one-half... | |
| Designed to gather small amounts of sample material, these sampling spoons come in four sizes. The long handle reaches easily into confined areas and minimizes the potential of personal contact... | |
| For convenient sampling from tanks, vats, streams, ponds, lakes, etc., these economy dippers are light, easy to use and portable. The polypropylene cups have threaded fittings that screw onto the... | |
| Low-density polyethylene molded in one piece. Non-wetting material, tapered tip, and bellows-type bulb provide excellent drop formation. Delivers 30 to 35 drops per ml. Safe and economical. Visible liquid level. | |
| Robust stainless steel tool scrapes and scoops caked samples from all vessels. Use it to retrieve flaked, powdered or granular media. Its V-shape directs sample dispensing. It is 229mm (9")... | |
| This sampler is primarily for sampling from tank cars, trucks, barges, and process tanks. The 16 oz polyethylene bottle screws into the polypropylene bar at end of the handle. The... |