TRB jack is not insulated (non-isolated) from the panel. It will use the common signal of the panel. The bulkhead jack end will appear on the front of the panel, and mates to TRB plugs using the bayonet coupling design. The ground tab provides extra stability. It is RoHS compliant.
Tech Notes - Mounting: Jack is fed from the rear of the panel to the front, and secured via washer.
Mounting hole size: D2.125
(flat edge = 0.630 to 0.635 inches
hole center to flat edge = 0.281 to 0.284 inches
maximum panel thickness = 0.125 inches)
| MilesTek Corporation | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 10-06569 |
| Product Name | Twinaxial TRB 3-lug Bulkhead Jack Solderpot Non-Isolated Front-mount |
| Connector Type | Twinax |