MilesTek's ruggedized LC fiber receptacles combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68 rating protects your application from moisture, liquid and dust. A robust 450lb crush resistance will survive even the most harsh and demanding environments with ease. Ruggedized LC fiber receptacles are designed to integrate with other ruggedized LC plugs as well as standard LC connectors. Parts are available in Multimode, Single Mode and Single Mode APC Polish. All plugs and receptacles come with dust caps. Contact our technical support today to discuss your application. Features
IP68 rating when mated or capped for maximum protection against water and dust
Temperature range of -40°C to 85°C
450lb crush resistance
Daisy-Chain style receptacle is able to mate to the RLRB plug on each end to "chain" assemblies while maintaining as IP68 rated seal
Designed to work with round cable OD's of up to 0.276" (7.0mm)
MilesTek's ruggedized LC fiber receptacles combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68 rating protects your application from moisture, liquid and dust. A robust 450lb crush resistance will survive even the most harsh and demanding environments with ease. Ruggedized LC fiber receptacles are designed to integrate with other ruggedized LC plugs as well as standard LC connectors. Parts are available in Multimode, Single Mode and Single Mode APC Polish. All plugs and receptacles come with dust caps. Contact our technical support today to discuss your application.
Features
- IP68 rating when mated or capped for maximum protection against water and dust
- Temperature range of -40°C to 85°C
- 450lb crush resistance
- Daisy-Chain style receptacle is able to mate to the RLRB plug on each end to "chain" assemblies while maintaining as IP68 rated seal
- Designed to work with round cable OD's of up to 0.276" (7.0mm)