MilesTek Corporation Ruggedized Flange Mount, Anodized finish T5C00006

Description
These ruggedized RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. MilesTek's line provides both the Flange mount and sealing gasket. Zinc-Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cables sets. Flanges are available with or without dust caps. Features • Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating • Available with or without dust caps • Zinc-Nickel versions with EMC grounding are available • Comes with Flange Mount and sealing gasket • Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications • Harsh environment • Factory network • Battlefield communication systems • Industrial process control • 10/100/1000 Base-T networks WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
These ruggedized RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. MilesTek's line provides both the Flange mount and sealing gasket. Zinc-Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cables sets. Flanges are available with or without dust caps. Features • Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating • Available with or without dust caps • Zinc-Nickel versions with EMC grounding are available • Comes with Flange Mount and sealing gasket • Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications • Harsh environment • Factory network • Battlefield communication systems • Industrial process control • 10/100/1000 Base-T networks WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Ruggedized Flange Mount, Anodized finish - T5C00006 - MilesTek Corporation
Denton, TX, United States
Ruggedized Flange Mount, Anodized finish
T5C00006
Ruggedized Flange Mount, Anodized finish T5C00006
These ruggedized RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. MilesTek's line provides both the Flange mount and sealing gasket. Zinc-Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cables sets. Flanges are available with or without dust caps. Features • Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating • Available with or without dust caps • Zinc-Nickel versions with EMC grounding are available • Comes with Flange Mount and sealing gasket • Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications • Harsh environment • Factory network • Battlefield communication systems • Industrial process control • 10/100/1000 Base-T networks WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

These ruggedized RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. MilesTek's line provides both the Flange mount and sealing gasket. Zinc-Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cables sets. Flanges are available with or without dust caps.
Features
• Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating
• Available with or without dust caps
• Zinc-Nickel versions with EMC grounding are available
• Comes with Flange Mount and sealing gasket
• Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's
Applications
• Harsh environment
• Factory network
• Battlefield communication systems
• Industrial process control
• 10/100/1000 Base-T networks
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number T5C00006
Product Name Ruggedized Flange Mount, Anodized finish
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5B-5031-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers