TRB bulkhead cable jacks attach directly to panels (front-mount) for convenience (as opposed to solder-pot jacks). TRB jack is not insulated (non-isolated) from the panel. It will use the common signal of the panel. The bulkhead jack end will appear on the front of the panel, and mates to TRB plugs using the bayonet coupling design. The -206 model is designed to fit high-temperature M17/176-00002 twinaxial cable. It is RoHS compliant.
Tech Notes - Mounting: Jack is fed from the rear of the panel to the front, and secured via washer. Tooling: The center contact is high (positive) connected to the twinax blue wire and the cylindrical contact is low (negative) connected to the twinax white wire. The connector body is tied to the cable shield.
| MilesTek Corporation | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 10-06577-206 |
| Product Name | Twinaxial TRB 3-lug Bulkhead Jack (M17/176-00002) |
| Connector Type | Twinax |