This standard TRB plug is equipped with a bend-relief spring. The spring allows cable to gently hang at a wider angle, and reduces stress on the assembly. This plug features the standard bayonet design, which acts to lock connection between both center pin/socket and intermediate cylindrical contacts. This design can withstand severe shocks and vibrations. The -210 model is designed to use MilesTek 30-02001 laboratory-rated twinax cable, or Cinch Connectivity Solution’s TWC-78-2 twinax cable (Trompeter product line). It is RoHS compliant.
Tech Notes - The center contact is high (positive) connected to the twinax blue wire and the cylindrical contact is low (negative) connected to the twinax white wire. The connector body is tied to the cable shield.
| MilesTek Corporation | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 10-06033-210 |
| Product Name | Twinaxial TRB 3-slot Cable Plug with Bend Relief (30-02001) |
| Connector Type | Twinax |