MilesTek Corporation BNC BULKHEAD JACK 50 OHM 10-02538

Description
BNC Bulkhead Jack 50 OHM - 10-02538 BNC bulkhead isolated jacks are available in 50 Ohm and 75 Ohm versions. The 50 Ohm type is sufficient for analog video. Although designed for digital video, the 75 Ohm type will also operate with analog video. 16-gauge steel panels are painted black and have rolled edges for rigidity. They have 0.505" diameter "D" holes to mount bulkhead isolated jacks. BSP models are without designation strips. BSPD models have two 0.70" wide designation strips. BNC jacks in the distribution panels are either 10-02538 (50 Ohm) or 10-03538 (75 Ohm). Panel widths are 19" or 23" (without designation strips). All panels are 3-1/2" high, except the 1x16 panels, which are 1-3/4" high.
Description
BNC Bulkhead Jack 50 OHM - 10-02538 BNC bulkhead isolated jacks are available in 50 Ohm and 75 Ohm versions. The 50 Ohm type is sufficient for analog video. Although designed for digital video, the 75 Ohm type will also operate with analog video. 16-gauge steel panels are painted black and have rolled edges for rigidity. They have 0.505" diameter "D" holes to mount bulkhead isolated jacks. BSP models are without designation strips. BSPD models have two 0.70" wide designation strips. BNC jacks in the distribution panels are either 10-02538 (50 Ohm) or 10-03538 (75 Ohm). Panel widths are 19" or 23" (without designation strips). All panels are 3-1/2" high, except the 1x16 panels, which are 1-3/4" high.

Suppliers

Company
Product
Description
Supplier Links
BNC BULKHEAD JACK 50 OHM - 10-02538 - MilesTek Corporation
Denton, TX, United States
BNC BULKHEAD JACK 50 OHM
10-02538
BNC BULKHEAD JACK 50 OHM 10-02538
BNC Bulkhead Jack 50 OHM - 10-02538 BNC bulkhead isolated jacks are available in 50 Ohm and 75 Ohm versions. The 50 Ohm type is sufficient for analog video. Although designed for digital video, the 75 Ohm type will also operate with analog video. 16-gauge steel panels are painted black and have rolled edges for rigidity. They have 0.505" diameter "D" holes to mount bulkhead isolated jacks. BSP models are without designation strips. BSPD models have two 0.70" wide designation strips. BNC jacks in the distribution panels are either 10-02538 (50 Ohm) or 10-03538 (75 Ohm). Panel widths are 19" or 23" (without designation strips). All panels are 3-1/2" high, except the 1x16 panels, which are 1-3/4" high.

BNC Bulkhead Jack 50 OHM - 10-02538 BNC bulkhead isolated jacks are available in 50 Ohm and 75 Ohm versions. The 50 Ohm type is sufficient for analog video. Although designed for digital video, the 75 Ohm type will also operate with analog video. 16-gauge steel panels are painted black and have rolled edges for rigidity. They have 0.505" diameter "D" holes to mount bulkhead isolated jacks. BSP models are without designation strips. BSPD models have two 0.70" wide designation strips. BNC jacks in the distribution panels are either 10-02538 (50 Ohm) or 10-03538 (75 Ohm). Panel widths are 19" or 23" (without designation strips). All panels are 3-1/2" high, except the 1x16 panels, which are 1-3/4" high.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number 10-02538
Product Name BNC BULKHEAD JACK 50 OHM
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details