The Twinaxial TRB 3-lug Bulkhead Jack Feedthru Non-Isolated, part number 10-06567, is designed for applications requiring a non-isolated connection. This jack features a 3-lug female interface and is suitable for bulkhead mounting. The mounting hole dimension is D3.187 inches, accommodating a maximum panel thickness of 0.187 inches. The jack is RoHS compliant, ensuring it meets environmental standards. It allows for the connection of two separate cable assemblies through the panel, making it a practical choice for various engineering projects.
TRB jack is not insulated (non-isolated) from the panel. It will be affected by the common signal of the panel, and will conduct it. Bulkhead jacks are available on both sides of the panel, allowing two separate cable assemblies to be connected. It is RoHS compliant.
Tech Notes - Mounting: Jack is fed from the rear of the panel to the front, and secured via washer.
Mounting Hole Size: D3.187
(flat edge = 0.505 to 0.510 inches
hole center to flat edge = 0.218 to 0.221 inches
maximum panel thickness = 0.187 inches)
DATA BUS TWINAXIAL, BLKHD JACK, 3-LUG; Connector Type:Twinaxial; Connector Body Style:Straight Bulkhead Jack; Contact Gender:Socket; Polarity:-; Connector Mounting:Panel Mount; Product Range:- RoHS Compliant: Yes
| MilesTek Corporation | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors |
| Product Number | 10-06567 | 47X3001 |
| Product Name | Twinaxial TRB 3-lug Bulkhead Jack Feedthru Non-Isolated | Data Bus Twinaxial, Blkhd Jack, 3-Lug; Connector Type Milestek |
| Connector Type | Twinax |