MilesTek Corporation TRIAX TRS 3 LUG BULKHEAD FRONT MOUNT NON-ISOLATED PANEL JACK MSB00009

Description
Twinaxial/ Triaxial Subminiature Bulkhead Jack TRS Jack to Solder pot 3-Lug Female Front mount Jack to Solder pot, Female Front mount. This TRS jack is not insulated (non-isolated) from the panel. It will use the common ground plane of the panel. The bulkhead jack end will appear on the front of the panel, and mates to TRS plugs using a 3 slot coupling design. The ground tab provides an extra continuity point when mounting on non metallic surfaces. Tech Notes - Mounting: Jack is fed from the front of the panel to the rear, and secured via a washer and nut. Mounting hole size: D6.187 (Diameter = 0.317 to 0.321 inches hole center to flat edge = 0.128 to 0.131 inches maximum panel thickness = 0.187 inches)
Description
Twinaxial/ Triaxial Subminiature Bulkhead Jack TRS Jack to Solder pot 3-Lug Female Front mount Jack to Solder pot, Female Front mount. This TRS jack is not insulated (non-isolated) from the panel. It will use the common ground plane of the panel. The bulkhead jack end will appear on the front of the panel, and mates to TRS plugs using a 3 slot coupling design. The ground tab provides an extra continuity point when mounting on non metallic surfaces. Tech Notes - Mounting: Jack is fed from the front of the panel to the rear, and secured via a washer and nut. Mounting hole size: D6.187 (Diameter = 0.317 to 0.321 inches hole center to flat edge = 0.128 to 0.131 inches maximum panel thickness = 0.187 inches)

Suppliers

Company
Product
Description
Supplier Links
TRIAX TRS 3 LUG BULKHEAD FRONT MOUNT NON-ISOLATED PANEL JACK - MSB00009 - MilesTek Corporation
Denton, TX, United States
TRIAX TRS 3 LUG BULKHEAD FRONT MOUNT NON-ISOLATED PANEL JACK
MSB00009
TRIAX TRS 3 LUG BULKHEAD FRONT MOUNT NON-ISOLATED PANEL JACK MSB00009
Twinaxial/ Triaxial Subminiature Bulkhead Jack TRS Jack to Solder pot 3-Lug Female Front mount Jack to Solder pot, Female Front mount. This TRS jack is not insulated (non-isolated) from the panel. It will use the common ground plane of the panel. The bulkhead jack end will appear on the front of the panel, and mates to TRS plugs using a 3 slot coupling design. The ground tab provides an extra continuity point when mounting on non metallic surfaces. Tech Notes - Mounting: Jack is fed from the front of the panel to the rear, and secured via a washer and nut. Mounting hole size: D6.187 (Diameter = 0.317 to 0.321 inches hole center to flat edge = 0.128 to 0.131 inches maximum panel thickness = 0.187 inches)

Twinaxial/ Triaxial Subminiature Bulkhead Jack TRS Jack to Solder pot 3-Lug Female Front mount Jack to Solder pot, Female Front mount. This TRS jack is not insulated (non-isolated) from the panel. It will use the common ground plane of the panel. The bulkhead jack end will appear on the front of the panel, and mates to TRS plugs using a 3 slot coupling design. The ground tab provides an extra continuity point when mounting on non metallic surfaces. Tech Notes - Mounting: Jack is fed from the front of the panel to the rear, and secured via a washer and nut. Mounting hole size: D6.187 (Diameter = 0.317 to 0.321 inches hole center to flat edge = 0.128 to 0.131 inches maximum panel thickness = 0.187 inches)

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number MSB00009
Product Name TRIAX TRS 3 LUG BULKHEAD FRONT MOUNT NON-ISOLATED PANEL JACK
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-839-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details