MilesTek Corporation DVI Bulkhead Adapter Female/Female MDC00008

Description
This fully populated DVI Female Bulkhead Adapter is compatible with DVI-I Single/Dual Link, DVI-D Single/Dual Link and DVI-A male connectors and are bulkhead mountable to allow coupling of two DVI cables through a bulkhead. Features • Coupling of two DVI devices through a bulkhead • Can be used as a coupler or a bulkhead mount adapter • Accommodates bulkhead thickness up to .06" • Gold plated contact pins to minimize signal loss • Wired straight through for feed-thru applications Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
This fully populated DVI Female Bulkhead Adapter is compatible with DVI-I Single/Dual Link, DVI-D Single/Dual Link and DVI-A male connectors and are bulkhead mountable to allow coupling of two DVI cables through a bulkhead. Features • Coupling of two DVI devices through a bulkhead • Can be used as a coupler or a bulkhead mount adapter • Accommodates bulkhead thickness up to .06" • Gold plated contact pins to minimize signal loss • Wired straight through for feed-thru applications Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
DVI Bulkhead Adapter Female/Female - MDC00008 - MilesTek Corporation
Denton, TX, United States
DVI Bulkhead Adapter Female/Female
MDC00008
DVI Bulkhead Adapter Female/Female MDC00008
This fully populated DVI Female Bulkhead Adapter is compatible with DVI-I Single/Dual Link, DVI-D Single/Dual Link and DVI-A male connectors and are bulkhead mountable to allow coupling of two DVI cables through a bulkhead. Features • Coupling of two DVI devices through a bulkhead • Can be used as a coupler or a bulkhead mount adapter • Accommodates bulkhead thickness up to .06" • Gold plated contact pins to minimize signal loss • Wired straight through for feed-thru applications Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

This fully populated DVI Female Bulkhead Adapter is compatible with DVI-I Single/Dual Link, DVI-D Single/Dual Link and DVI-A male connectors and are bulkhead mountable to allow coupling of two DVI cables through a bulkhead.
Features
• Coupling of two DVI devices through a bulkhead
• Can be used as a coupler or a bulkhead mount adapter
• Accommodates bulkhead thickness up to .06"
• Gold plated contact pins to minimize signal loss
• Wired straight through for feed-thru applications
Applications
• Digital Signage
• High resolution monitor applications
• Flat panel display applications
• Digital Projection
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number MDC00008
Product Name DVI Bulkhead Adapter Female/Female
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details