MilesTek Corporation BNC CRIMP PLUG 75 OHM FOR 734A DS3, BELDEN 1505A, GEPCO VPM2000 10-03001-204

Description
BNC CRIMP PLUG 75 OHM FOR 734A DS3, VPM 2000, BELDEN 1505A RG59 20 AWG PART# 10-03001-204 Designed by MilesTek in 1991, this 180 degree straight BNC plug is suitable for both digital video and telco DS3 applications. During installation, the 75 OHM center pin becomes captive when pushed into the teflon dielectric inside the plug's body, preventing the coaxial cable's center conductor from withdrawing from the connector during normal contraction. For larger quantities, please call for volume pricing. FEATURES: True 75 Ohm BNC PLugs Cable:734A, VPM 2000, Belden 1505A Crimp sleeve: Hex .255. Telco Central Office DS3 Diamond knurled for maximum oull strength when crimped onto the cable Diamond knurled for maximum pull strength when crimped onto the cable Center pin 30 " gold plating Teflon securely captivates pin Machined, nickel-plated body ELECTRICAL SPECIFICATIONS: Impedence: 75 Ohm Frequency Range: Tested to 3 GHz Working Voltage: 500 VRMS Dielectric Withstanding Voltage: 1500 VRMS VSWR: 1.05 + 0.1f (GHz) DC to 1 GHz Contact Resistance: Center Contact 1.5 milliohms, Outer Contact 1.0 milliohms Insulation Resistance: 5000 megohms (min.) WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
BNC CRIMP PLUG 75 OHM FOR 734A DS3, VPM 2000, BELDEN 1505A RG59 20 AWG PART# 10-03001-204 Designed by MilesTek in 1991, this 180 degree straight BNC plug is suitable for both digital video and telco DS3 applications. During installation, the 75 OHM center pin becomes captive when pushed into the teflon dielectric inside the plug's body, preventing the coaxial cable's center conductor from withdrawing from the connector during normal contraction. For larger quantities, please call for volume pricing. FEATURES: True 75 Ohm BNC PLugs Cable:734A, VPM 2000, Belden 1505A Crimp sleeve: Hex .255. Telco Central Office DS3 Diamond knurled for maximum oull strength when crimped onto the cable Diamond knurled for maximum pull strength when crimped onto the cable Center pin 30 " gold plating Teflon securely captivates pin Machined, nickel-plated body ELECTRICAL SPECIFICATIONS: Impedence: 75 Ohm Frequency Range: Tested to 3 GHz Working Voltage: 500 VRMS Dielectric Withstanding Voltage: 1500 VRMS VSWR: 1.05 + 0.1f (GHz) DC to 1 GHz Contact Resistance: Center Contact 1.5 milliohms, Outer Contact 1.0 milliohms Insulation Resistance: 5000 megohms (min.) WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
BNC CRIMP PLUG 75 OHM FOR 734A DS3, BELDEN 1505A, GEPCO VPM2000 - 10-03001-204 - MilesTek Corporation
Denton, TX, United States
BNC CRIMP PLUG 75 OHM FOR 734A DS3, BELDEN 1505A, GEPCO VPM2000
10-03001-204
BNC CRIMP PLUG 75 OHM FOR 734A DS3, BELDEN 1505A, GEPCO VPM2000 10-03001-204
BNC CRIMP PLUG 75 OHM FOR 734A DS3, VPM 2000, BELDEN 1505A RG59 20 AWG PART# 10-03001-204 Designed by MilesTek in 1991, this 180 degree straight BNC plug is suitable for both digital video and telco DS3 applications. During installation, the 75 OHM center pin becomes captive when pushed into the teflon dielectric inside the plug's body, preventing the coaxial cable's center conductor from withdrawing from the connector during normal contraction. For larger quantities, please call for volume pricing. FEATURES: True 75 Ohm BNC PLugs Cable:734A, VPM 2000, Belden 1505A Crimp sleeve: Hex .255. Telco Central Office DS3 Diamond knurled for maximum oull strength when crimped onto the cable Diamond knurled for maximum pull strength when crimped onto the cable Center pin 30 " gold plating Teflon securely captivates pin Machined, nickel-plated body ELECTRICAL SPECIFICATIONS: Impedence: 75 Ohm Frequency Range: Tested to 3 GHz Working Voltage: 500 VRMS Dielectric Withstanding Voltage: 1500 VRMS VSWR: 1.05 + 0.1f (GHz) DC to 1 GHz Contact Resistance: Center Contact 1.5 milliohms, Outer Contact 1.0 milliohms Insulation Resistance: 5000 megohms (min.) WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

BNC CRIMP PLUG 75 OHM FOR 734A DS3, VPM 2000, BELDEN 1505A RG59 20 AWG
PART# 10-03001-204

Designed by MilesTek in 1991, this 180 degree straight BNC plug is suitable for both digital video and telco DS3 applications. During installation, the 75 OHM center pin becomes captive when pushed into the teflon dielectric inside the plug's body, preventing the coaxial cable's center conductor from withdrawing from the connector during normal contraction. For larger quantities, please call for volume pricing.

    FEATURES:
  • True 75 Ohm BNC PLugs
  • Cable:734A, VPM 2000, Belden 1505A
  • Crimp sleeve: Hex .255.
  • Telco Central Office DS3
  • Diamond knurled for maximum oull strength when crimped onto the cable
  • Diamond knurled for maximum pull strength when crimped onto the cable
  • Center pin 30 " gold plating
  • Teflon securely captivates pin
  • Machined, nickel-plated body

    ELECTRICAL SPECIFICATIONS:
  • Impedence: 75 Ohm
  • Frequency Range: Tested to 3 GHz
  • Working Voltage: 500 VRMS
  • Dielectric Withstanding Voltage: 1500 VRMS
  • VSWR: 1.05 + 0.1f (GHz) DC to 1 GHz
  • Contact Resistance: Center Contact 1.5 milliohms, Outer Contact 1.0 milliohms
  • Insulation Resistance: 5000 megohms (min.)

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Coaxial Connectors
Product Number 10-03001-204
Product Name BNC CRIMP PLUG 75 OHM FOR 734A DS3, BELDEN 1505A, GEPCO VPM2000
Connector Type BNC
Unlock Full Specs
to access all available technical data