MilesTek Corporation PL75C-201 Trompeter Twinaxial Cable Plug TRB 3-Slot Male Full crimp M17/176-00002 PL75C-201

Description
PL75C-201 Trompeter Twinaxial Cable Plug TRB 3-Slot Male Full crimp M17/176-00002 The TRB connector has bayonet coupling design with a centre contact and an intermediate cylindrical contact. The bayonet type can withstand severe shocks and vibrations. They are available in 2, 3 and 4-lug, push-on and threaded styles. They are commonly used in digital data bus, video pair, MIL-STD-1553B (airborne/ground, primary/redundant), base band circuit and any application for ""noise-free guarded"" circuits. SPECIFICATIONS: Dielectic Withstanding Voltage: Center contact to intermediate contact: 1000 Vrms/min; Size 12:500 Vrms/min Intermediate contact to outer contact: 400 Vrms/min; Size 12:200 Vrms/min Insulation Resistance: 5000 Megohms/min ontact Current Rating: 3.0 mps D.C. max; Size 1.5 Amps D.C. max Voltage rating: 500 Vrms @ sea level; Size 12:200 Vrms @ sea level Temperature rating: -65C to +165C Corrosion: MIL-STD-202 Method 101, Test Condition B Shock: MIL-STD-202 Method 213, Test Condition B Vibration: MIL-STD-202 Method 204, Test Condition B Thermal Shock: MIL-STD-202 Method 107, Test Condition B Durability: 1000 mate/unmate cycles/min Insulators: PTFE per ASTM-D 1710 Spring Contactors Beryllium copper per ASTM-B196, Alloy UNS C17300 or leaded nickel copper, Alloy UNS C19150, Condition H Gold plated per ASTM-B488, Type III, Class1.25 Shells Brass per ASTM-B16, Alloy UNS C36000 Gold plated per ASTM-B488, Type III. Class 1.25
Datasheet
Description
PL75C-201 Trompeter Twinaxial Cable Plug TRB 3-Slot Male Full crimp M17/176-00002 The TRB connector has bayonet coupling design with a centre contact and an intermediate cylindrical contact. The bayonet type can withstand severe shocks and vibrations. They are available in 2, 3 and 4-lug, push-on and threaded styles. They are commonly used in digital data bus, video pair, MIL-STD-1553B (airborne/ground, primary/redundant), base band circuit and any application for ""noise-free guarded"" circuits. SPECIFICATIONS: Dielectic Withstanding Voltage: Center contact to intermediate contact: 1000 Vrms/min; Size 12:500 Vrms/min Intermediate contact to outer contact: 400 Vrms/min; Size 12:200 Vrms/min Insulation Resistance: 5000 Megohms/min ontact Current Rating: 3.0 mps D.C. max; Size 1.5 Amps D.C. max Voltage rating: 500 Vrms @ sea level; Size 12:200 Vrms @ sea level Temperature rating: -65C to +165C Corrosion: MIL-STD-202 Method 101, Test Condition B Shock: MIL-STD-202 Method 213, Test Condition B Vibration: MIL-STD-202 Method 204, Test Condition B Thermal Shock: MIL-STD-202 Method 107, Test Condition B Durability: 1000 mate/unmate cycles/min Insulators: PTFE per ASTM-D 1710 Spring Contactors Beryllium copper per ASTM-B196, Alloy UNS C17300 or leaded nickel copper, Alloy UNS C19150, Condition H Gold plated per ASTM-B488, Type III, Class1.25 Shells Brass per ASTM-B16, Alloy UNS C36000 Gold plated per ASTM-B488, Type III. Class 1.25
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PL75C-201 Trompeter Twinaxial Cable Plug TRB 3-Slot Male Full crimp M17/176-00002 - PL75C-201 - MilesTek Corporation
Denton, TX, United States
PL75C-201 Trompeter Twinaxial Cable Plug TRB 3-Slot Male Full crimp M17/176-00002
PL75C-201
PL75C-201 Trompeter Twinaxial Cable Plug TRB 3-Slot Male Full crimp M17/176-00002 PL75C-201
PL75C-201 Trompeter Twinaxial Cable Plug TRB 3-Slot Male Full crimp M17/176-00002 The TRB connector has bayonet coupling design with a centre contact and an intermediate cylindrical contact. The bayonet type can withstand severe shocks and vibrations. They are available in 2, 3 and 4-lug, push-on and threaded styles. They are commonly used in digital data bus, video pair, MIL-STD-1553B (airborne/ground, primary/redundant), base band circuit and any application for ""noise-free guarded"" circuits. SPECIFICATIONS: Dielectic Withstanding Voltage: Center contact to intermediate contact: 1000 Vrms/min; Size 12:500 Vrms/min Intermediate contact to outer contact: 400 Vrms/min; Size 12:200 Vrms/min Insulation Resistance: 5000 Megohms/min ontact Current Rating: 3.0 mps D.C. max; Size 1.5 Amps D.C. max Voltage rating: 500 Vrms @ sea level; Size 12:200 Vrms @ sea level Temperature rating: -65C to +165C Corrosion: MIL-STD-202 Method 101, Test Condition B Shock: MIL-STD-202 Method 213, Test Condition B Vibration: MIL-STD-202 Method 204, Test Condition B Thermal Shock: MIL-STD-202 Method 107, Test Condition B Durability: 1000 mate/unmate cycles/min Insulators: PTFE per ASTM-D 1710 Spring Contactors Beryllium copper per ASTM-B196, Alloy UNS C17300 or leaded nickel copper, Alloy UNS C19150, Condition H Gold plated per ASTM-B488, Type III, Class1.25 Shells Brass per ASTM-B16, Alloy UNS C36000 Gold plated per ASTM-B488, Type III. Class 1.25

PL75C-201 Trompeter Twinaxial Cable Plug TRB 3-Slot Male Full crimp M17/176-00002
The TRB connector has bayonet coupling design with a centre contact and an intermediate cylindrical contact. The bayonet type can withstand severe shocks and vibrations. They are available in 2, 3 and 4-lug, push-on and threaded styles. They are commonly used in digital data bus, video pair, MIL-STD-1553B (airborne/ground, primary/redundant), base band circuit and any application for ""noise-free guarded"" circuits.

    SPECIFICATIONS:
  • Dielectic Withstanding Voltage:
    1. Center contact to intermediate contact: 1000 Vrms/min; Size 12:500 Vrms/min
      Intermediate contact to outer contact: 400 Vrms/min; Size 12:200 Vrms/min
  • Insulation Resistance: 5000 Megohms/min
  • ontact Current Rating: 3.0 mps D.C. max; Size 1.5 Amps D.C. max
  • Voltage rating: 500 Vrms @ sea level; Size 12:200 Vrms @ sea level
  • Temperature rating: -65C to +165C
  • Corrosion: MIL-STD-202 Method 101, Test Condition B
  • Shock: MIL-STD-202 Method 213, Test Condition B
  • Vibration: MIL-STD-202 Method 204, Test Condition B
  • Thermal Shock: MIL-STD-202 Method 107, Test Condition B
  • Durability: 1000 mate/unmate cycles/min
  • Insulators: PTFE per ASTM-D 1710
  • Spring Contactors
    1. Beryllium copper per ASTM-B196, Alloy UNS
      C17300 or leaded nickel copper, Alloy UNS
      C19150, Condition H
      Gold plated per ASTM-B488, Type III, Class1.25
      1. Shells
        1. Brass per ASTM-B16, Alloy UNS C36000
          Gold plated per ASTM-B488, Type III. Class 1.25
Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category Coaxial Connectors
Product Number PL75C-201
Product Name PL75C-201 Trompeter Twinaxial Cable Plug TRB 3-Slot Male Full crimp M17/176-00002
Connector Type Twinax
Unlock Full Specs
to access all available technical data