MilesTek Corporation Ruggedized Jam-nut, Anodized finish T5C00019

Description
MilesTek's transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and a simple D-hole for mounting with no additional hardware required. Zinc-Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for shielded RJ45 cables. Jam-nuts are available both with and without dust caps. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features • Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating • Available with or without dust caps • Zinc-Nickel versions with EMC grounding are available • Only a D-cut hole is needed for mounting • Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications • Harsh environment • Factory network • Battlefield communication systems • Industrial process control • 10/100/1000 Base-T networks WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and a simple D-hole for mounting with no additional hardware required. Zinc-Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for shielded RJ45 cables. Jam-nuts are available both with and without dust caps. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features • Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating • Available with or without dust caps • Zinc-Nickel versions with EMC grounding are available • Only a D-cut hole is needed for mounting • Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications • Harsh environment • Factory network • Battlefield communication systems • Industrial process control • 10/100/1000 Base-T networks WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Ruggedized Jam-nut, Anodized finish - T5C00019 - MilesTek Corporation
Denton, TX, United States
Ruggedized Jam-nut, Anodized finish
T5C00019
Ruggedized Jam-nut, Anodized finish T5C00019
MilesTek's transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and a simple D-hole for mounting with no additional hardware required. Zinc-Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for shielded RJ45 cables. Jam-nuts are available both with and without dust caps. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features • Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating • Available with or without dust caps • Zinc-Nickel versions with EMC grounding are available • Only a D-cut hole is needed for mounting • Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications • Harsh environment • Factory network • Battlefield communication systems • Industrial process control • 10/100/1000 Base-T networks WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and a simple D-hole for mounting with no additional hardware required. Zinc-Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for shielded RJ45 cables. Jam-nuts are available both with and without dust caps. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs.
Features
• Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating
• Available with or without dust caps
• Zinc-Nickel versions with EMC grounding are available
• Only a D-cut hole is needed for mounting
• Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's
Applications
• Harsh environment
• Factory network
• Battlefield communication systems
• Industrial process control
• 10/100/1000 Base-T networks
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number T5C00019
Product Name Ruggedized Jam-nut, Anodized finish
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-109-599-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers