MilesTek Corporation MIL M83522 ST Connector, Singlemode Locking Nickel Plated Brass for 2mm fiber FYB00002

Description
MilesTek's Mil ST line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly durable connectors are built to withstand extreme temperature change, shock, vibration and corrosion. They are ideal for military, aircraft, spacecraft, shipboard and land-based applications. The connectors are available in either a locking (ANX, ANY) or non-locking (DNX, DNY) variation and use a convenient screw boot that eliminates the need for a cumbersome boot tool. The locking model features locking washers that prevent accidental optical disconnects, making the connector less sensitive to cable pull force or constant mechanical shock and vibration. The non-locking model features a higher force spring that reduces sensitivity to mechanical shock. Both models feature a keyed bayonet latch for easy engagement and disengagement. The connectors are designed to work with 2mm fiber cable. For use with 2.5mm or 3mm cable, please purchase crimp ferrule CF83522 separately. The zirconia ferrule is backwards compatible with legacy transceivers and ensures loss repeatability. Ruggedized dust caps are available for both the ST connectors and couplers. Contact MilesTek today about custom fiber assemblies to meet your exact application needs. Features • Qualified to MIL-C-83522 standard ensuring the highest performance for a single terminus (ST) connector • Screw-On boot eliminates the need for a boot tool thereby making installation easy and simple • Locking versions (ANX, ANY) prevent optical disconnects from high shock or vibration environments • Connectors can take over 50 lb-ft of pull strength without damage • These connectors are designed to be used with 2mm fiber cable; please purchase crimp ferrule separately for use with 2.5mm or 3mm cable Applications • Military Use • Aircraft • Shipboard • Harsh Environment • Battlefield Communication Systems
Description
MilesTek's Mil ST line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly durable connectors are built to withstand extreme temperature change, shock, vibration and corrosion. They are ideal for military, aircraft, spacecraft, shipboard and land-based applications. The connectors are available in either a locking (ANX, ANY) or non-locking (DNX, DNY) variation and use a convenient screw boot that eliminates the need for a cumbersome boot tool. The locking model features locking washers that prevent accidental optical disconnects, making the connector less sensitive to cable pull force or constant mechanical shock and vibration. The non-locking model features a higher force spring that reduces sensitivity to mechanical shock. Both models feature a keyed bayonet latch for easy engagement and disengagement. The connectors are designed to work with 2mm fiber cable. For use with 2.5mm or 3mm cable, please purchase crimp ferrule CF83522 separately. The zirconia ferrule is backwards compatible with legacy transceivers and ensures loss repeatability. Ruggedized dust caps are available for both the ST connectors and couplers. Contact MilesTek today about custom fiber assemblies to meet your exact application needs. Features • Qualified to MIL-C-83522 standard ensuring the highest performance for a single terminus (ST) connector • Screw-On boot eliminates the need for a boot tool thereby making installation easy and simple • Locking versions (ANX, ANY) prevent optical disconnects from high shock or vibration environments • Connectors can take over 50 lb-ft of pull strength without damage • These connectors are designed to be used with 2mm fiber cable; please purchase crimp ferrule separately for use with 2.5mm or 3mm cable Applications • Military Use • Aircraft • Shipboard • Harsh Environment • Battlefield Communication Systems

Suppliers

Company
Product
Description
Supplier Links
MIL M83522 ST Connector, Singlemode Locking Nickel Plated Brass for 2mm fiber - FYB00002 - MilesTek Corporation
Denton, TX, United States
MIL M83522 ST Connector, Singlemode Locking Nickel Plated Brass for 2mm fiber
FYB00002
MIL M83522 ST Connector, Singlemode Locking Nickel Plated Brass for 2mm fiber FYB00002
MilesTek's Mil ST line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly durable connectors are built to withstand extreme temperature change, shock, vibration and corrosion. They are ideal for military, aircraft, spacecraft, shipboard and land-based applications. The connectors are available in either a locking (ANX, ANY) or non-locking (DNX, DNY) variation and use a convenient screw boot that eliminates the need for a cumbersome boot tool. The locking model features locking washers that prevent accidental optical disconnects, making the connector less sensitive to cable pull force or constant mechanical shock and vibration. The non-locking model features a higher force spring that reduces sensitivity to mechanical shock. Both models feature a keyed bayonet latch for easy engagement and disengagement. The connectors are designed to work with 2mm fiber cable. For use with 2.5mm or 3mm cable, please purchase crimp ferrule CF83522 separately. The zirconia ferrule is backwards compatible with legacy transceivers and ensures loss repeatability. Ruggedized dust caps are available for both the ST connectors and couplers. Contact MilesTek today about custom fiber assemblies to meet your exact application needs. Features • Qualified to MIL-C-83522 standard ensuring the highest performance for a single terminus (ST) connector • Screw-On boot eliminates the need for a boot tool thereby making installation easy and simple • Locking versions (ANX, ANY) prevent optical disconnects from high shock or vibration environments • Connectors can take over 50 lb-ft of pull strength without damage • These connectors are designed to be used with 2mm fiber cable; please purchase crimp ferrule separately for use with 2.5mm or 3mm cable Applications • Military Use • Aircraft • Shipboard • Harsh Environment • Battlefield Communication Systems

MilesTek's Mil ST line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly durable connectors are built to withstand extreme temperature change, shock, vibration and corrosion. They are ideal for military, aircraft, spacecraft, shipboard and land-based applications. The connectors are available in either a locking (ANX, ANY) or non-locking (DNX, DNY) variation and use a convenient screw boot that eliminates the need for a cumbersome boot tool. The locking model features locking washers that prevent accidental optical disconnects, making the connector less sensitive to cable pull force or constant mechanical shock and vibration. The non-locking model features a higher force spring that reduces sensitivity to mechanical shock. Both models feature a keyed bayonet latch for easy engagement and disengagement. The connectors are designed to work with 2mm fiber cable. For use with 2.5mm or 3mm cable, please purchase crimp ferrule CF83522 separately. The zirconia ferrule is backwards compatible with legacy transceivers and ensures loss repeatability. Ruggedized dust caps are available for both the ST connectors and couplers. Contact MilesTek today about custom fiber assemblies to meet your exact application needs.
Features
• Qualified to MIL-C-83522 standard ensuring the highest performance for a single terminus (ST) connector
• Screw-On boot eliminates the need for a boot tool thereby making installation easy and simple
• Locking versions (ANX, ANY) prevent optical disconnects from high shock or vibration environments
• Connectors can take over 50 lb-ft of pull strength without damage
• These connectors are designed to be used with 2mm fiber cable; please purchase crimp ferrule separately for use with 2.5mm or 3mm cable
Applications
• Military Use
• Aircraft
• Shipboard
• Harsh Environment
• Battlefield Communication Systems

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number FYB00002
Product Name MIL M83522 ST Connector, Singlemode Locking Nickel Plated Brass for 2mm fiber
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug (Gold Plated) - 190514A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Specialized Connectors - 1498SP - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Crimp
Coupling Clamp Terminal
View Details