MilesTek Corporation Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2
Product Name Notes
These ruggedized Category 5e or Category 6 RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. An IP68 rating applies even without a mated connector or dust...
TNA1-1-50 Trompeter Coaxial Terminator BNC Male 50 ohm No Chain
Connect MPR series power strips to incoming power. Note: one tail is required per circuit. Each tail has MPR genderless connector on one end, wire tails on the other. Sold...
Lose or forget the dust cap for your Ruggedized RJ45 Jam-Nut, Flange Mount or In-line receptacle? Find replacement dust caps here. Even though the receptacles are transversely sealed, it is...
M12 8 Pin X-Code Female Shielded Panel Mount Receptacle Front Mount Style
M12 8 Pin X-Code Male Shielded Field Termination Connector
M12 8 Position X-Code Female Shielded Panel Mount Receptacle Rear Mount Style
MilesTek's Category 5e or Cateogry 6 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and a simple D-hole for mounting with no additional hardware...
MilesTek's D38999 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and must fit into a D38999/24 or M83723/60 cut out with no special hardware...
MilesTek's D38999 transversely sealed jam-nuts are an ideal fit for situations requiring ruggedized RJ45 hardware that must fit into a D38999/24 or M83723/60 cut out with no special hardware required.
MilesTek's panel mount RJ45 Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually...
TERMINATOR BNC MALE 75 OHM NO CHAIN
These ruggedized Category 5e or Category 6 RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. An IP68 rating applies even without a mated connector or dust...
These ruggedized RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. MilesTek's line provides both the Flange mount and sealing gasket. Zinc-Nickel versions are available with an...

<< Prev