TRB jack is insulated (isolated) from the panel. It will not be affected by the common signal of the panel, and can maintain an individual single. The bulkhead jack end will appear on the rear of the panel, and mates to TRB plugs using the bayonet coupling design. It is RoHS compliant.
Tech Notes - Mounting: Jack is fed from the front of the panel to the rear, and secured via washer.
Mounting hole size: D2.140
(flat edge = 0.630 to 0.635 inches
hole center to flat edge = 0.281 to 0.284 inches
maximum panel thickness = 0.140 inches)
DATA BUS TWINAXIAL, BLKHD JACK, 3-LUG; Connector Type:Twinaxial; Connector Body Style:Straight Bulkhead Jack; Contact Gender:Socket; Polarity:-; Connector Mounting:Panel Mount; Product Range:
| MilesTek Corporation | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors |
| Product Number | 10-06572 | 47X3007 |
| Product Name | Twinaxial TRB 3-lug Bulkhead Jack Solderpot Isolated Rear-mount | Data Bus Twinaxial, Blkhd Jack, 3-Lug; Connector Type Milestek |
| Connector Type | Twinax |