Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Adapters are male to female, fully shielded and are solid overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features
Allows cables to mate at a 90 degree angle to avoid nearby obstructions
One inch low profile for optimum clearance allowance
100% shielding throughout for protection against EMI/RFI
Gold contact plating provides reliable connections with repeated mating cycles
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Adapters are male to female, fully shielded and are solid overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application.
Features
- Allows cables to mate at a 90 degree angle to avoid nearby obstructions
- One inch low profile for optimum clearance allowance
- 100% shielding throughout for protection against EMI/RFI
- Gold contact plating provides reliable connections with repeated mating cycles