These ruggedized RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. The line comes with full mounting hardware including a bracket, self-sealing mounting screws, and O-rings making for an easy installation. Zinc-Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cord sets. Flanges are available with or without dust caps. Looking for a unique keyed version? We can help! Contact our technical support today to discuss your application.
Features
• Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating
• Available with or without dust caps
• Zinc-Nickel versions with EMC grounding are available
• Comes with full mounting hardware including mounting bracket, O-rings and self sealing mounting screws
• Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's
Applications
• Harsh environment
• Factory network
• Battlefield communication systems
• Industrial process control
• 10/100/1000 Base-T networks
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g
| MilesTek Corporation | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | T5C00013 |
| Product Name | Ruggedized Flange Mount, Zinc-Nickel finish with Mounting Hardware |
| Connector Type | Military Connector |