MilesTek Corporation Ruggedized RJ45 Plug, Zinc-Nickel finish, fits cable OD .271-.330 inches T5B00012

Description
MilesTek's ruggedized RJ45 plugs are designed to integrate with other ruggedized jam-nuts, flange mounts and in-line receptacles. Special compressive fittings allow these plugs to work with shielded or unshielded cable. A compression nut establishes 10lb of cable strain relief establishing robust cable strength. Internal conductive compression is used to interoperate with the cable braid to form a 360° ground plane and is comprehensively shielded. These parts are designed to work with cables that have an outer diameter of .190-.270 or .271-.330 inches. Please note the RJ45 plug is sold separately. Choose your RJ45 plug and bulk cable from MilesTek's wide selection of parts. Available with or without dust caps. Ruggedize your plugs for harsh environmental applications today! Looking for a unique keyed version? We can help! Contact our technical support today to discuss your application. Features • Common cable strain relief can accommodate both small and large cable diameters, complete with compressive fittings for shielded cable • Designed to work with cables that have an OD of .271-.330 inches • 10 lbs of cable strain relief enables robust cable strength • Please note RJ45 connector and bulk cable are sold separately and are required for final assembly • Able to integrate with MilesTek's Ruggedized Flange Mounts, Jam nuts and In-line Receptacles as well as assemblies terminated with those receptacles Applications • Harsh environment • Factory network • Battlefield communication systems • Industrial process control • 10/100/1000 Base-T networks WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's ruggedized RJ45 plugs are designed to integrate with other ruggedized jam-nuts, flange mounts and in-line receptacles. Special compressive fittings allow these plugs to work with shielded or unshielded cable. A compression nut establishes 10lb of cable strain relief establishing robust cable strength. Internal conductive compression is used to interoperate with the cable braid to form a 360° ground plane and is comprehensively shielded. These parts are designed to work with cables that have an outer diameter of .190-.270 or .271-.330 inches. Please note the RJ45 plug is sold separately. Choose your RJ45 plug and bulk cable from MilesTek's wide selection of parts. Available with or without dust caps. Ruggedize your plugs for harsh environmental applications today! Looking for a unique keyed version? We can help! Contact our technical support today to discuss your application. Features • Common cable strain relief can accommodate both small and large cable diameters, complete with compressive fittings for shielded cable • Designed to work with cables that have an OD of .271-.330 inches • 10 lbs of cable strain relief enables robust cable strength • Please note RJ45 connector and bulk cable are sold separately and are required for final assembly • Able to integrate with MilesTek's Ruggedized Flange Mounts, Jam nuts and In-line Receptacles as well as assemblies terminated with those receptacles Applications • Harsh environment • Factory network • Battlefield communication systems • Industrial process control • 10/100/1000 Base-T networks WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Ruggedized RJ45 Plug, Zinc-Nickel finish, fits cable OD .271-.330 inches - T5B00012 - MilesTek Corporation
Denton, TX, United States
Ruggedized RJ45 Plug, Zinc-Nickel finish, fits cable OD .271-.330 inches
T5B00012
Ruggedized RJ45 Plug, Zinc-Nickel finish, fits cable OD .271-.330 inches T5B00012
MilesTek's ruggedized RJ45 plugs are designed to integrate with other ruggedized jam-nuts, flange mounts and in-line receptacles. Special compressive fittings allow these plugs to work with shielded or unshielded cable. A compression nut establishes 10lb of cable strain relief establishing robust cable strength. Internal conductive compression is used to interoperate with the cable braid to form a 360° ground plane and is comprehensively shielded. These parts are designed to work with cables that have an outer diameter of .190-.270 or .271-.330 inches. Please note the RJ45 plug is sold separately. Choose your RJ45 plug and bulk cable from MilesTek's wide selection of parts. Available with or without dust caps. Ruggedize your plugs for harsh environmental applications today! Looking for a unique keyed version? We can help! Contact our technical support today to discuss your application. Features • Common cable strain relief can accommodate both small and large cable diameters, complete with compressive fittings for shielded cable • Designed to work with cables that have an OD of .271-.330 inches • 10 lbs of cable strain relief enables robust cable strength • Please note RJ45 connector and bulk cable are sold separately and are required for final assembly • Able to integrate with MilesTek's Ruggedized Flange Mounts, Jam nuts and In-line Receptacles as well as assemblies terminated with those receptacles Applications • Harsh environment • Factory network • Battlefield communication systems • Industrial process control • 10/100/1000 Base-T networks WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's ruggedized RJ45 plugs are designed to integrate with other ruggedized jam-nuts, flange mounts and in-line receptacles. Special compressive fittings allow these plugs to work with shielded or unshielded cable. A compression nut establishes 10lb of cable strain relief establishing robust cable strength. Internal conductive compression is used to interoperate with the cable braid to form a 360° ground plane and is comprehensively shielded. These parts are designed to work with cables that have an outer diameter of .190-.270 or .271-.330 inches. Please note the RJ45 plug is sold separately. Choose your RJ45 plug and bulk cable from MilesTek's wide selection of parts. Available with or without dust caps. Ruggedize your plugs for harsh environmental applications today! Looking for a unique keyed version? We can help! Contact our technical support today to discuss your application.
Features
• Common cable strain relief can accommodate both small and large cable diameters, complete with compressive fittings for shielded cable
• Designed to work with cables that have an OD of .271-.330 inches
• 10 lbs of cable strain relief enables robust cable strength
• Please note RJ45 connector and bulk cable are sold separately and are required for final assembly
• Able to integrate with MilesTek's Ruggedized Flange Mounts, Jam nuts and In-line Receptacles as well as assemblies terminated with those receptacles
Applications
• Harsh environment
• Factory network
• Battlefield communication systems
• Industrial process control
• 10/100/1000 Base-T networks
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number T5B00012
Product Name Ruggedized RJ45 Plug, Zinc-Nickel finish, fits cable OD .271-.330 inches
Connector Type Military Connector; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details