Like solder/clamp TRB connectors, full crimp TRB plugs comply with RoHS regulations, and use the standard bayonet mating style. The concentric twinaxial design includes a center contact, surrounded by a second intermediate cylindrical contact. The bayonet mating interface helps maintain stable connections, even under severe vibration. This plug is designed to crimp with high-temperature 30-02003 and TWC-78-1 twinax cable.
Tech Notes - The center contact is high (positive) connected to the twinax blue wire and the cylindrical contact is low (negative) connected to the twinax white wire. The connector body is tied to the cable shield. Full crimp connectors require specialized tools.
| MilesTek Corporation | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 10-06031-231 |
| Product Name | Twinaxial TRB 3-slot Full Crimp Cable Plug for Twinaxial Cable (.150" OD) |
| Connector Type | Twinax |