[LEVITON] QUICKPORT F MODULE IVORY - PART# LE-41084-FIF APPLICATION Nickel or gold-plated female-to-female connector features screw-on front and rear connections. Pass through design applications: TV, VCR, DVD, satellite, and home theater. Cable: coaxial cable terminated with "F" plugs. QuickPort F-Type Adapters snap into any QuickPort housing, including flush and surface mount outlets, Multimedia Outlet System (with adapter), Decora Inserts, patch panels, and patch blocks. FEATURES
Female-female adapter for quick screw-on connections
360 degree gold plated seizing pin provides clearest signal transmission
Works with all F-connectors and coax varieties
STANDARDS COMPLIANCE Meets or exceeds all applicable standards. Bulkhead Modules are cULus Listed. Society of Cable Telecommunications Engineers (SCTE) Compliant PHYSICAL SPECIFICATIONS
Dimensions: .64"h x .58"w x 1.24"d
Materials: Zinc die cast body wtih machined threads Insulation: Polypropylene
Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g
ov
[LEVITON] QUICKPORT F MODULE IVORY - PART# LE-41084-FIF APPLICATION Nickel or gold-plated female-to-female connector features screw-on front and rear connections. Pass through design applications: TV, VCR, DVD, satellite, and home theater. Cable: coaxial cable terminated with "F" plugs. QuickPort F-Type Adapters snap into any QuickPort housing, including flush and surface mount outlets, Multimedia Outlet System (with adapter), Decora Inserts, patch panels, and patch blocks. FEATURES
- Female-female adapter for quick screw-on connections
- 360 degree gold plated seizing pin provides clearest signal transmission
- Works with all F-connectors and coax varieties
STANDARDS COMPLIANCE Meets or exceeds all applicable standards. Bulkhead Modules are cULus Listed. Society of Cable Telecommunications Engineers (SCTE) Compliant PHYSICAL SPECIFICATIONS
- Dimensions: .64"h x .58"w x 1.24"d
- Materials: Zinc die cast body wtih machined threads Insulation: Polypropylene
Revised 10/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov