MilesTek Corporation Cat5e RJ45 Mini Coupler Shielded RJ45 (8x8) Panel Mount Style T5C00004

Description
MilesTek's panel mount RJ45 Mini Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Category rated Mini couplers are available in a category 5e or category 6 rating in both shielded and non-shielded versions. At less than 1 inch in length, these Mini couplers are engineered to bring high performance in the most compact design possible. They are smaller than ever and this reduced space and weight leads to better air flow, gives you more room to work with behind your panel and is less stressful on cable exits ensuring that you don't exceed your cable's bend radius. RJ45 coupler kits include a snap-in mini coupler, mounting frame and 4-40 machine screws. Contact MilesTek today for your high-volume needs. Features • At less than 1 inch in length, MilesTek's Mini Couplers are shorter and lighter than your standard coupler allowing for maximum space behind your application to give you more room to work with, your rack or panel , and less stress on your cable exit to make sure you don't exceed the bend radius of your cable • Flange mount kit includes a snap-in coupler, mounting frame and 4-40 machine screws • High performance Ethernet mini couplers exceed category standards and EIA568A/B dual wiring provides compatibility for every installation • Available in Cat5e and Cat6 in shielded or non-shielded versions, the Mini Couplers are RJ45 (8x8) female to RJ45 (8x8) female allowing for easy coupling of cables with no tools or punch-downs required • Maximize your useable space by pairing with Right Angle Ethernet Cables Applications • Premise wiring • Voice, data and video networking • Telecommunications • Ethernet such as 10BASE-T, 100BASE-TX or 1000BASE-T • LAN WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's panel mount RJ45 Mini Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Category rated Mini couplers are available in a category 5e or category 6 rating in both shielded and non-shielded versions. At less than 1 inch in length, these Mini couplers are engineered to bring high performance in the most compact design possible. They are smaller than ever and this reduced space and weight leads to better air flow, gives you more room to work with behind your panel and is less stressful on cable exits ensuring that you don't exceed your cable's bend radius. RJ45 coupler kits include a snap-in mini coupler, mounting frame and 4-40 machine screws. Contact MilesTek today for your high-volume needs. Features • At less than 1 inch in length, MilesTek's Mini Couplers are shorter and lighter than your standard coupler allowing for maximum space behind your application to give you more room to work with, your rack or panel , and less stress on your cable exit to make sure you don't exceed the bend radius of your cable • Flange mount kit includes a snap-in coupler, mounting frame and 4-40 machine screws • High performance Ethernet mini couplers exceed category standards and EIA568A/B dual wiring provides compatibility for every installation • Available in Cat5e and Cat6 in shielded or non-shielded versions, the Mini Couplers are RJ45 (8x8) female to RJ45 (8x8) female allowing for easy coupling of cables with no tools or punch-downs required • Maximize your useable space by pairing with Right Angle Ethernet Cables Applications • Premise wiring • Voice, data and video networking • Telecommunications • Ethernet such as 10BASE-T, 100BASE-TX or 1000BASE-T • LAN WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Cat5e RJ45 Mini Coupler Shielded RJ45 (8x8) Panel Mount Style - T5C00004 - MilesTek Corporation
Denton, TX, United States
Cat5e RJ45 Mini Coupler Shielded RJ45 (8x8) Panel Mount Style
T5C00004
Cat5e RJ45 Mini Coupler Shielded RJ45 (8x8) Panel Mount Style T5C00004
MilesTek's panel mount RJ45 Mini Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Category rated Mini couplers are available in a category 5e or category 6 rating in both shielded and non-shielded versions. At less than 1 inch in length, these Mini couplers are engineered to bring high performance in the most compact design possible. They are smaller than ever and this reduced space and weight leads to better air flow, gives you more room to work with behind your panel and is less stressful on cable exits ensuring that you don't exceed your cable's bend radius. RJ45 coupler kits include a snap-in mini coupler, mounting frame and 4-40 machine screws. Contact MilesTek today for your high-volume needs. Features • At less than 1 inch in length, MilesTek's Mini Couplers are shorter and lighter than your standard coupler allowing for maximum space behind your application to give you more room to work with, your rack or panel , and less stress on your cable exit to make sure you don't exceed the bend radius of your cable • Flange mount kit includes a snap-in coupler, mounting frame and 4-40 machine screws • High performance Ethernet mini couplers exceed category standards and EIA568A/B dual wiring provides compatibility for every installation • Available in Cat5e and Cat6 in shielded or non-shielded versions, the Mini Couplers are RJ45 (8x8) female to RJ45 (8x8) female allowing for easy coupling of cables with no tools or punch-downs required • Maximize your useable space by pairing with Right Angle Ethernet Cables Applications • Premise wiring • Voice, data and video networking • Telecommunications • Ethernet such as 10BASE-T, 100BASE-TX or 1000BASE-T • LAN WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's panel mount RJ45 Mini Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Category rated Mini couplers are available in a category 5e or category 6 rating in both shielded and non-shielded versions. At less than 1 inch in length, these Mini couplers are engineered to bring high performance in the most compact design possible. They are smaller than ever and this reduced space and weight leads to better air flow, gives you more room to work with behind your panel and is less stressful on cable exits ensuring that you don't exceed your cable's bend radius. RJ45 coupler kits include a snap-in mini coupler, mounting frame and 4-40 machine screws. Contact MilesTek today for your high-volume needs.
Features
• At less than 1 inch in length, MilesTek's Mini Couplers are shorter and lighter than your standard coupler allowing for maximum space behind your application to give you more room to work with, your rack or panel , and less stress on your cable exit to make sure you don't exceed the bend radius of your cable
• Flange mount kit includes a snap-in coupler, mounting frame and 4-40 machine screws
• High performance Ethernet mini couplers exceed category standards and EIA568A/B dual wiring provides compatibility for every installation
• Available in Cat5e and Cat6 in shielded or non-shielded versions, the Mini Couplers are RJ45 (8x8) female to RJ45 (8x8) female allowing for easy coupling of cables with no tools or punch-downs required
• Maximize your useable space by pairing with Right Angle Ethernet Cables
Applications
• Premise wiring
• Voice, data and video networking
• Telecommunications
• Ethernet such as 10BASE-T, 100BASE-TX or 1000BASE-T
• LAN
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number T5C00004
Product Name Cat5e RJ45 Mini Coupler Shielded RJ45 (8x8) Panel Mount Style
Connector Type Military Connector; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details