BNC PLUG CRIMP 75 OHM 8281 - PART# 10-03001-203 FEATURES:
True 75 Ohm BNC Plugs
Cable: 8281, 8281F
Crimp Sleeve: Hex 0.324
HDTV and Serial Digital Video Applications
Diamond knurled for maximum pull strength when crimped onto the cable
Center pin 30 " gold plating
Teflon securely captivates pin
Machined, nickel-plated body ELECTRICAL SPECIFICATIONS:
Impedence: 75 Ohm
Frequency Range: Tested to 3 GHz
Working Voltage: 500 VRMS
Dielectric Withstanding Voltage: 1500 VRMS
VSWR: 1.05 + 0.1f (GHz) DC to 1 GHz
Contact Resistance: Center Contact 1.5 milliohms, Outer Contact 1.0 milliohms
Insulation Resistance: 5000 megohms (min.) Notes:
Use 75 Ohm pin center crimper 40-15002, Corex Cable Stripper 40-11209, Crimper 40-12101.
Cable strip dimensions: 0.327" (braid), 0.146" (dielectric), 0.158" (center conductor).
Component Video Termination Kit 40-50220
MilesTek also designs and builds customized cable assemblies for your convenience. Please contact us at 800-524-7444 for estimates. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g
ov
BNC PLUG CRIMP 75 OHM 8281 - PART# 10-03001-203
FEATURES:
- True 75 Ohm BNC Plugs
- Cable: 8281, 8281F
- Crimp Sleeve: Hex 0.324
- HDTV and Serial Digital Video Applications
- Diamond knurled for maximum pull strength when crimped onto the cable
- Center pin 30 " gold plating
- Teflon securely captivates pin
- Machined, nickel-plated body
ELECTRICAL SPECIFICATIONS:
- Impedence: 75 Ohm
- Frequency Range: Tested to 3 GHz
- Working Voltage: 500 VRMS
- Dielectric Withstanding Voltage: 1500 VRMS
- VSWR: 1.05 + 0.1f (GHz) DC to 1 GHz
- Contact Resistance: Center Contact 1.5 milliohms, Outer Contact 1.0 milliohms
- Insulation Resistance: 5000 megohms (min.)
Notes:
- Use 75 Ohm pin center crimper 40-15002, Corex Cable Stripper 40-11209, Crimper 40-12101.
- Cable strip dimensions: 0.327" (braid), 0.146" (dielectric), 0.158" (center conductor).
- Component Video Termination Kit 40-50220
MilesTek also designs and builds customized cable assemblies for your convenience. Please contact us at 800-524-7444 for estimates.
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov