MilesTek Corporation Category 6, RJ45 In-line Receptacle, Anodized finish with Dust Cap, Large OD T6B00011

Description
These ruggedized Category 5e or Category 6 RJ45 receptacles are transversely sealed and carry an IP68 rating even with no mate or dust cap. They are designed to work with MilesTek's line of ruggedized RJ45 plugs but will mate to a standard RJ45. These parts are designed to be built with cables that have an outer diameter of .190-.270 or .271-.330 inches. The Zinc-Nickel and Electroless Nickel version contain an EMI grounding plate to ensure full grounding of shielded RJ45 cables. Dust caps are included. Category 6 versions come with a supplied RJ45 but Category 5e versions do not. Choose your bulk cable from MilesTek's wide selection. Order ruggedized connectors online today. Features Category 6 rated Anodized Aluminum finish is unshielded, RoHS compliant and black in color Supplied RJ45 suitable for solid or stranded conductor ODs of .037-.042 inches and rated for Category 6 Designed to work with cables that have an OD of .271-.330 inches Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications Harsh environment or outdoor use Factory network Battlefield communication systems Industrial process control Category 5e or Category 6 networks
Description
These ruggedized Category 5e or Category 6 RJ45 receptacles are transversely sealed and carry an IP68 rating even with no mate or dust cap. They are designed to work with MilesTek's line of ruggedized RJ45 plugs but will mate to a standard RJ45. These parts are designed to be built with cables that have an outer diameter of .190-.270 or .271-.330 inches. The Zinc-Nickel and Electroless Nickel version contain an EMI grounding plate to ensure full grounding of shielded RJ45 cables. Dust caps are included. Category 6 versions come with a supplied RJ45 but Category 5e versions do not. Choose your bulk cable from MilesTek's wide selection. Order ruggedized connectors online today. Features Category 6 rated Anodized Aluminum finish is unshielded, RoHS compliant and black in color Supplied RJ45 suitable for solid or stranded conductor ODs of .037-.042 inches and rated for Category 6 Designed to work with cables that have an OD of .271-.330 inches Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications Harsh environment or outdoor use Factory network Battlefield communication systems Industrial process control Category 5e or Category 6 networks

Suppliers

Company
Product
Description
Supplier Links
Category 6, RJ45 In-line Receptacle, Anodized finish with Dust Cap, Large OD - T6B00011 - MilesTek Corporation
Denton, TX, United States
Category 6, RJ45 In-line Receptacle, Anodized finish with Dust Cap, Large OD
T6B00011
Category 6, RJ45 In-line Receptacle, Anodized finish with Dust Cap, Large OD T6B00011
These ruggedized Category 5e or Category 6 RJ45 receptacles are transversely sealed and carry an IP68 rating even with no mate or dust cap. They are designed to work with MilesTek's line of ruggedized RJ45 plugs but will mate to a standard RJ45. These parts are designed to be built with cables that have an outer diameter of .190-.270 or .271-.330 inches. The Zinc-Nickel and Electroless Nickel version contain an EMI grounding plate to ensure full grounding of shielded RJ45 cables. Dust caps are included. Category 6 versions come with a supplied RJ45 but Category 5e versions do not. Choose your bulk cable from MilesTek's wide selection. Order ruggedized connectors online today. Features Category 6 rated Anodized Aluminum finish is unshielded, RoHS compliant and black in color Supplied RJ45 suitable for solid or stranded conductor ODs of .037-.042 inches and rated for Category 6 Designed to work with cables that have an OD of .271-.330 inches Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications Harsh environment or outdoor use Factory network Battlefield communication systems Industrial process control Category 5e or Category 6 networks

These ruggedized Category 5e or Category 6 RJ45 receptacles are transversely sealed and carry an IP68 rating even with no mate or dust cap. They are designed to work with MilesTek's line of ruggedized RJ45 plugs but will mate to a standard RJ45. These parts are designed to be built with cables that have an outer diameter of .190-.270 or .271-.330 inches. The Zinc-Nickel and Electroless Nickel version contain an EMI grounding plate to ensure full grounding of shielded RJ45 cables. Dust caps are included. Category 6 versions come with a supplied RJ45 but Category 5e versions do not. Choose your bulk cable from MilesTek's wide selection. Order ruggedized connectors online today.
Features

  • Category 6 rated
  • Anodized Aluminum finish is unshielded, RoHS compliant and black in color
  • Supplied RJ45 suitable for solid or stranded conductor ODs of .037-.042 inches and rated for Category 6
  • Designed to work with cables that have an OD of .271-.330 inches
  • Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's

Applications

  • Harsh environment or outdoor use
  • Factory network
  • Battlefield communication systems
  • Industrial process control
  • Category 5e or Category 6 networks
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number T6B00011
Product Name Category 6, RJ45 In-line Receptacle, Anodized finish with Dust Cap, Large OD
Connector Type Military Connector; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Industrial RJ - DRPC11B006020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Termination NA
View Details