MilesTek Corporation Category 6, Ruggedized RJ45 Plug, Anodized finish, for cable OD .271-.330" w/ Dust Cap T6B00008

Description
MilesTek's ruggedized RJ45 plugs are designed to integrate with other ruggedized jam-nuts, flange mounts and in-line receptacles. Special compressive fittings allow these plugs to work with shielded or unshielded cable. A compression nut establishes 10lb of cable strain relief establishing robust cable strength. Internal conductive compression is used to interoperate with the cable braid to form a 360° ground plane and is comprehensively shielded. Available in Category 5e or Category 6 versions and with or without dust caps. Category 5e versions do not come with an RJ45 but Category 6 versions do. Bulk cable is sold separately. These parts are designed to work with cables that have an outer diameter of .190-.270 or .271-.330 inches. Ruggedize your plugs for harsh environmental applications today! Features Rated for Category 6 and designed to work with cables that have an OD of .271-.330 inches Anodized Aluminum finish is unshielded, RoHS compliant and black in color 10 lbs of cable strain relief enables robust cable strength and can accommodate both small and large cable diameters and comes complete with compressive fittings for shielded cable Supplied RJ45 suitable for solid or stranded conductor ODs of .037-.042 inches and rated for Category 6 Able to integrate with MilesTek's ECRD & ECSD & ECRH & ECSH style Ruggedized Flange Mounts,ECRK & ECSK & ECRJ & ECSJ style Jam nuts and ECRP & ECSP style In-line Receptacles as well as assemblies terminated with those receptacles Applications Harsh environment or outdoor use Factory network or Industrial process control Battlefield communication systems PoE, PoE+ or PoE++ Category 5e or Category 6 networks
Description
MilesTek's ruggedized RJ45 plugs are designed to integrate with other ruggedized jam-nuts, flange mounts and in-line receptacles. Special compressive fittings allow these plugs to work with shielded or unshielded cable. A compression nut establishes 10lb of cable strain relief establishing robust cable strength. Internal conductive compression is used to interoperate with the cable braid to form a 360° ground plane and is comprehensively shielded. Available in Category 5e or Category 6 versions and with or without dust caps. Category 5e versions do not come with an RJ45 but Category 6 versions do. Bulk cable is sold separately. These parts are designed to work with cables that have an outer diameter of .190-.270 or .271-.330 inches. Ruggedize your plugs for harsh environmental applications today! Features Rated for Category 6 and designed to work with cables that have an OD of .271-.330 inches Anodized Aluminum finish is unshielded, RoHS compliant and black in color 10 lbs of cable strain relief enables robust cable strength and can accommodate both small and large cable diameters and comes complete with compressive fittings for shielded cable Supplied RJ45 suitable for solid or stranded conductor ODs of .037-.042 inches and rated for Category 6 Able to integrate with MilesTek's ECRD & ECSD & ECRH & ECSH style Ruggedized Flange Mounts,ECRK & ECSK & ECRJ & ECSJ style Jam nuts and ECRP & ECSP style In-line Receptacles as well as assemblies terminated with those receptacles Applications Harsh environment or outdoor use Factory network or Industrial process control Battlefield communication systems PoE, PoE+ or PoE++ Category 5e or Category 6 networks

Suppliers

Company
Product
Description
Supplier Links
Category 6, Ruggedized RJ45 Plug, Anodized finish, for cable OD .271-.330
Denton, TX, United States
Category 6, Ruggedized RJ45 Plug, Anodized finish, for cable OD .271-.330" w/ Dust Cap
T6B00008
Category 6, Ruggedized RJ45 Plug, Anodized finish, for cable OD .271-.330" w/ Dust Cap T6B00008
MilesTek's ruggedized RJ45 plugs are designed to integrate with other ruggedized jam-nuts, flange mounts and in-line receptacles. Special compressive fittings allow these plugs to work with shielded or unshielded cable. A compression nut establishes 10lb of cable strain relief establishing robust cable strength. Internal conductive compression is used to interoperate with the cable braid to form a 360° ground plane and is comprehensively shielded. Available in Category 5e or Category 6 versions and with or without dust caps. Category 5e versions do not come with an RJ45 but Category 6 versions do. Bulk cable is sold separately. These parts are designed to work with cables that have an outer diameter of .190-.270 or .271-.330 inches. Ruggedize your plugs for harsh environmental applications today! Features Rated for Category 6 and designed to work with cables that have an OD of .271-.330 inches Anodized Aluminum finish is unshielded, RoHS compliant and black in color 10 lbs of cable strain relief enables robust cable strength and can accommodate both small and large cable diameters and comes complete with compressive fittings for shielded cable Supplied RJ45 suitable for solid or stranded conductor ODs of .037-.042 inches and rated for Category 6 Able to integrate with MilesTek's ECRD & ECSD & ECRH & ECSH style Ruggedized Flange Mounts,ECRK & ECSK & ECRJ & ECSJ style Jam nuts and ECRP & ECSP style In-line Receptacles as well as assemblies terminated with those receptacles Applications Harsh environment or outdoor use Factory network or Industrial process control Battlefield communication systems PoE, PoE+ or PoE++ Category 5e or Category 6 networks

MilesTek's ruggedized RJ45 plugs are designed to integrate with other ruggedized jam-nuts, flange mounts and in-line receptacles. Special compressive fittings allow these plugs to work with shielded or unshielded cable. A compression nut establishes 10lb of cable strain relief establishing robust cable strength. Internal conductive compression is used to interoperate with the cable braid to form a 360° ground plane and is comprehensively shielded. Available in Category 5e or Category 6 versions and with or without dust caps. Category 5e versions do not come with an RJ45 but Category 6 versions do. Bulk cable is sold separately. These parts are designed to work with cables that have an outer diameter of .190-.270 or .271-.330 inches. Ruggedize your plugs for harsh environmental applications today!
Features

  • Rated for Category 6 and designed to work with cables that have an OD of .271-.330 inches
  • Anodized Aluminum finish is unshielded, RoHS compliant and black in color
  • 10 lbs of cable strain relief enables robust cable strength and can accommodate both small and large cable diameters and comes complete with compressive fittings for shielded cable
  • Supplied RJ45 suitable for solid or stranded conductor ODs of .037-.042 inches and rated for Category 6
  • Able to integrate with MilesTek's ECRD & ECSD & ECRH & ECSH style Ruggedized Flange Mounts,ECRK & ECSK & ECRJ & ECSJ style Jam nuts and ECRP & ECSP style In-line Receptacles as well as assemblies terminated with those receptacles

Applications

  • Harsh environment or outdoor use
  • Factory network or Industrial process control
  • Battlefield communication systems
  • PoE, PoE+ or PoE++
  • Category 5e or Category 6 networks
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number T6B00008
Product Name Category 6, Ruggedized RJ45 Plug, Anodized finish, for cable OD .271-.330" w/ Dust Cap
Connector Type Military Connector; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details