The Twinaxial TRB 3-slot Cable Plug (part number 10-06030-206) from MilesTek Corporation is designed for use with M17/176-00002 twinax cable. It features a bayonet coupling design that provides robust performance under severe shocks and vibrations. The connector includes a center contact that is high (positive) and connected to the twinax blue wire, while the cylindrical contact is low (negative) and connected to the twinax white wire. The connector body is grounded to the cable shield, ensuring reliable electrical performance. This product is RoHS compliant, making it suitable for environmentally conscious applications.
The 3-slot, twinaxial, 10-06030-206 is the most common MilesTek TRB plug series. This TRB plug has a bayonet coupling design with a center contact and an intermediate cylindrical contact. The bayonet type can withstand severe shocks and vibrations. Uses high-temperature M17/176-00002 twinax cable. It is RoHS compliant.
Tech Notes - The center contact is high (positive) connected to the twinax blue wire and the cylindrical contact is low (negative) connected to the twinax white wire. The connector body is tied to the cable shield.
DATA BUS TWINAXIAL, PLUG, 3-SLOT; Connector Type:Twinaxial; Connector Body Style:Straight Plug; Contact Gender:Pin; Polarity:-; Connector Mounting:Cable Mount; Product Range:- RoHS Compliant: Yes
| MilesTek Corporation | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors |
| Product Number | 10-06030-206 | 47X2974 |
| Product Name | Twinaxial TRB 3-slot Cable Plug (M17/176-00002) | Data Bus Twinaxial, Plug, 3-Slot; Connector Type Milestek |
| Connector Type | Twinax |