MilesTek Corporation 1/4" MONO PLUG TO 3.5MM MONO JACK ADAPTER 10-01105

Description
1/4" MONO PLUG TO 3.5MM MONO JACK ADAPTER - PART# 10-01105 Make the right connection with our 3.5mm Adapters. Adapts 3.5mm stereo plug to 6.3mm (1/4in) mono jack. Ideal when you need to adapt 6.3mm (1/4in) headphones mono plug to 3.5mm stereo jack from sound cards, MP3 players, portable CD players, etc. Features: Connectors: 3.5mm Stereo Male to 6.3mm (1/4in) Mono Female Adapts a 6.3mm (1/4in) mono plug to 3.5mm stereo plug Please note: Adapter does not produce stereo sound. Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
1/4" MONO PLUG TO 3.5MM MONO JACK ADAPTER - PART# 10-01105 Make the right connection with our 3.5mm Adapters. Adapts 3.5mm stereo plug to 6.3mm (1/4in) mono jack. Ideal when you need to adapt 6.3mm (1/4in) headphones mono plug to 3.5mm stereo jack from sound cards, MP3 players, portable CD players, etc. Features: Connectors: 3.5mm Stereo Male to 6.3mm (1/4in) Mono Female Adapts a 6.3mm (1/4in) mono plug to 3.5mm stereo plug Please note: Adapter does not produce stereo sound. Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
1/4
Denton, TX, United States
1/4" MONO PLUG TO 3.5MM MONO JACK ADAPTER
10-01105
1/4" MONO PLUG TO 3.5MM MONO JACK ADAPTER 10-01105
1/4" MONO PLUG TO 3.5MM MONO JACK ADAPTER - PART# 10-01105 Make the right connection with our 3.5mm Adapters. Adapts 3.5mm stereo plug to 6.3mm (1/4in) mono jack. Ideal when you need to adapt 6.3mm (1/4in) headphones mono plug to 3.5mm stereo jack from sound cards, MP3 players, portable CD players, etc. Features: Connectors: 3.5mm Stereo Male to 6.3mm (1/4in) Mono Female Adapts a 6.3mm (1/4in) mono plug to 3.5mm stereo plug Please note: Adapter does not produce stereo sound. Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

1/4" MONO PLUG TO 3.5MM MONO JACK ADAPTER - PART# 10-01105 Make the right connection with our 3.5mm Adapters. Adapts 3.5mm stereo plug to 6.3mm (1/4in) mono jack. Ideal when you need to adapt 6.3mm (1/4in) headphones mono plug to 3.5mm stereo jack from sound cards, MP3 players, portable CD players, etc.

    Features:
  • Connectors: 3.5mm Stereo Male to 6.3mm (1/4in) Mono Female
  • Adapts a 6.3mm (1/4in) mono plug to 3.5mm stereo plug
  • Please note: Adapter does not produce stereo sound.

Revised 9/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number 10-01105
Product Name 1/4" MONO PLUG TO 3.5MM MONO JACK ADAPTER
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products